BUD INDUSTRIES, INC. Boxes PB-1561

Description
"Box, Potting Plastic, ABS Black Open End(s) 1.948"" L x 0.491"" W (49.48mm x 12.47mm) X 0.591"" (15.01mm)"
Request a Quote Datasheet
Description
"Box, Potting Plastic, ABS Black Open End(s) 1.948"" L x 0.491"" W (49.48mm x 12.47mm) X 0.591"" (15.01mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1688-ND - DigiKey
Thief River Falls, MN, United States
"Box, Potting Plastic, ABS Black Open End(s) 1.948"" L x 0.491"" W (49.48mm x 12.47mm) X 0.591"" (15.01mm)"

"Box, Potting Plastic, ABS Black Open End(s) 1.948"" L x 0.491"" W (49.48mm x 12.47mm) X 0.591"" (15.01mm)"

Buy Now Datasheet
Enclosure, Potting Box, Plastic, Black; Enclosure Type Bud Industries - 12R2917 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Potting Box, Plastic, Black; Enclosure Type Bud Industries
12R2917
Enclosure, Potting Box, Plastic, Black; Enclosure Type Bud Industries 12R2917
ENCLOSURE, POTTING BOX, PLASTIC, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:50mm; External Width - Metric:13mm; External Depth - Metric:15mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, POTTING BOX, PLASTIC, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:50mm; External Width - Metric:13mm; External Depth - Metric:15mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-1688-ND 12R2917
Product Name Boxes Enclosure, Potting Box, Plastic, Black; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Handheld Enclosure, Abs, Black; Enclosure Type Takachi - 68X2381 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 2.48 inch (63 mm)
Depth 4.53 inch (115 mm)
View Details