BUD INDUSTRIES, INC. Potting Boxes Style C PB-1559-BF

Description
UL 94V-0 flammability rating, available in black
Request a Quote Datasheet
Description
UL 94V-0 flammability rating, available in black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Potting Boxes Style C
PB-1559-BF
Potting Boxes Style C PB-1559-BF
UL 94V-0 flammability rating, available in black

UL 94V-0 flammability rating, available in black

Supplier's Site
Boxes - 377-1177-ND - DigiKey
Thief River Falls, MN, United States
"Box, Potting Plastic, ABS Black Open End(s) 3.000"" L x 2.000"" W (76.20mm x 50.80mm) X 1.500"" (38.10mm)"

"Box, Potting Plastic, ABS Black Open End(s) 3.000"" L x 2.000"" W (76.20mm x 50.80mm) X 1.500"" (38.10mm)"

Buy Now Datasheet
Enclosure, Potting Box, Plastic, Black; Enclosure Type Bud Industries - 50F821 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Potting Box, Plastic, Black; Enclosure Type Bud Industries
50F821
Enclosure, Potting Box, Plastic, Black; Enclosure Type Bud Industries 50F821
ENCLOSURE, POTTING BOX, PLASTIC, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:76.2mm; External Width - Metric:51mm; External Depth - Metric:38mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, POTTING BOX, PLASTIC, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:76.2mm; External Width - Metric:51mm; External Depth - Metric:38mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PB-1559-BF 377-1177-ND 50F821
Product Name Potting Boxes Style C Boxes Enclosure, Potting Box, Plastic, Black; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures Junction Box
Shape Rectangular
Length 3 inch (76.2 mm) 3 inch (76.2 mm)
Width 2 inch (50.8 mm) 2.01 inch (51 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Aluminum - Wallmount Enclosures - 1418N4ALS8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 48 inch (1219 mm)
Width 36 inch (914 mm)
View Details
4 suppliers