BUD INDUSTRIES, INC. Potting Boxes Style B PB-1558-TF

Description
UL 94V-0 flammability rating, available in black
Request a Quote Datasheet
Description
UL 94V-0 flammability rating, available in black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Potting Boxes Style B
PB-1558-TF
Potting Boxes Style B PB-1558-TF
UL 94V-0 flammability rating, available in black

UL 94V-0 flammability rating, available in black

Supplier's Site
Boxes - 377-1175-ND - DigiKey
Thief River Falls, MN, United States
"Box, Potting Plastic, ABS Black Open End(s) 2.000"" L x 1.500"" W (50.80mm x 38.10mm) X 1.000"" (25.40mm)"

"Box, Potting Plastic, ABS Black Open End(s) 2.000"" L x 1.500"" W (50.80mm x 38.10mm) X 1.000"" (25.40mm)"

Buy Now Datasheet
Box, Potting; ABS theremoplastic; 2.052in.; 1.552 in.; 1.000 in.; 0.070 in. - 70148377 - Allied Electronics, Inc.
Fort Worth, TX, USA
Box, Potting; ABS theremoplastic; 2.052in.; 1.552 in.; 1.000 in.; 0.070 in.
70148377
Box, Potting; ABS theremoplastic; 2.052in.; 1.552 in.; 1.000 in.; 0.070 in. 70148377
ABS Thermoplastic Body, Black, Textured Finish, +70°C Operating Temperature, Potting Boxs Available in 3 styles and six sizes, these low cost enclosures are made of tough, lightweight CYCOLAC ABS thermoplastic. Flammability Rating: 94V-0 at 0.062" thickness and continuous use temperature of 70°C. Optional close-fitting covers are available in all sizes. Finish: Black. Pkg. of 10.

ABS Thermoplastic Body, Black, Textured Finish, +70°C Operating Temperature, Potting Boxs
Available in 3 styles and six sizes, these low cost enclosures are made of tough, lightweight CYCOLAC ABS thermoplastic. Flammability Rating: 94V-0 at 0.062" thickness and continuous use temperature of 70°C. Optional close-fitting covers are available in all sizes. Finish: Black. Pkg. of 10.

Supplier's Site
Enclosure, Potting Box, Plastic, Black; Enclosure Type Bud Industries - 50F816 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Potting Box, Plastic, Black; Enclosure Type Bud Industries
50F816
Enclosure, Potting Box, Plastic, Black; Enclosure Type Bud Industries 50F816
ENCLOSURE, POTTING BOX, PLASTIC, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:50.8mm; External Width - Metric:38mm; External Depth - Metric:25mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, POTTING BOX, PLASTIC, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:50.8mm; External Width - Metric:38mm; External Depth - Metric:25mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site
BOX ABS BLACK 2"L X 1.500"W

BOX ABS BLACK 2"L X 1.500"W

Supplier's Site Datasheet

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Allied Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PB-1558-TF 377-1175-ND 70148377 50F816 PB-1558-TF
Product Name Potting Boxes Style B Boxes Box, Potting; ABS theremoplastic; 2.052in.; 1.552 in.; 1.000 in.; 0.070 in. Enclosure, Potting Box, Plastic, Black; Enclosure Type Bud Industries Boxes
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 2 inch (50.8 mm) 2.05 inch (52.12 mm) 2 inch (50.8 mm)
Width 1.5 inch (38.1 mm) 1.55 inch (39.42 mm) 1.5 inch (38 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 106-511 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers