BUD INDUSTRIES, INC. Potting Boxes Style C PB-1549-BF

Description
UL 94V-0 flammability rating, available in black
Request a Quote Datasheet
Description
UL 94V-0 flammability rating, available in black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Potting Boxes Style C
PB-1549-BF
Potting Boxes Style C PB-1549-BF
UL 94V-0 flammability rating, available in black

UL 94V-0 flammability rating, available in black

Supplier's Site
Boxes - PB-1549-BF-ND - DigiKey
Thief River Falls, MN, United States
"Box, Potting Plastic, ABS Black Open End(s) 3.050"" L x 3.050"" W (77.47mm x 77.47mm) X 0.875"" (22.23mm)"

"Box, Potting Plastic, ABS Black Open End(s) 3.050"" L x 3.050"" W (77.47mm x 77.47mm) X 0.875"" (22.23mm)"

Buy Now Datasheet
Enclosure, Potting Box, Plastic, Black; Enclosure Type Bud Industries - 85C2280 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Potting Box, Plastic, Black; Enclosure Type Bud Industries
85C2280
Enclosure, Potting Box, Plastic, Black; Enclosure Type Bud Industries 85C2280
ENCLOSURE, POTTING BOX, PLASTIC, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:77mm; External Width - Metric:77mm; External Depth - Metric:20mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, POTTING BOX, PLASTIC, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:77mm; External Width - Metric:77mm; External Depth - Metric:20mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site
Box, Potting; ABS Thermoplastic; 3 in.;1.5 in.; 3.078 in.; 0.07 in.; degC - 70148786 - Allied Electronics, Inc.
Fort Worth, TX, USA
Box, Potting; ABS Thermoplastic; 3 in.;1.5 in.; 3.078 in.; 0.07 in.; degC
70148786
Box, Potting; ABS Thermoplastic; 3 in.;1.5 in.; 3.078 in.; 0.07 in.; degC 70148786
ABS Thermoplastic Body, Potting Boxs Available in 3 styles and six sizes, these low cost enclosures are made of tough, lightweight CYCOLAC ABS thermoplastic. Flammability Rating: 94V-0 at 0.062" thickness and continuous use temperature of 70°C. Optional close-fitting covers are available in all sizes. Finish: Black. Pkg. of 10.

ABS Thermoplastic Body, Potting Boxs
Available in 3 styles and six sizes, these low cost enclosures are made of tough, lightweight CYCOLAC ABS thermoplastic. Flammability Rating: 94V-0 at 0.062" thickness and continuous use temperature of 70°C. Optional close-fitting covers are available in all sizes. Finish: Black. Pkg. of 10.

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PB-1549-BF PB-1549-BF-ND 85C2280 70148786
Product Name Potting Boxes Style C Boxes Enclosure, Potting Box, Plastic, Black; Enclosure Type Bud Industries Box, Potting; ABS Thermoplastic; 3 in.;1.5 in.; 3.078 in.; 0.07 in.; degC
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular; Square
Length 3.03 inch (76.96 mm) 3.03 inch (77 mm) 3 inch (76.2 mm)
Width 3.03 inch (76.96 mm) 3.03 inch (77 mm) 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
TK Series Enclosures - 130-508 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
3 suppliers