BUD INDUSTRIES, INC. Cable and Cord Grips NG-9515

Description
"Cable Gland 0.39"" ~ 0.51"" (10.0mm ~ 13.0mm) Nylon PG16 Black"
Request a Quote Datasheet
Description
"Cable Gland 0.39"" ~ 0.51"" (10.0mm ~ 13.0mm) Nylon PG16 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - NG-9515-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
NG-9515-ND
Cable and Cord Grips NG-9515-ND
"Cable Gland 0.39"" ~ 0.51"" (10.0mm ~ 13.0mm) Nylon PG16 Black"

"Cable Gland 0.39"" ~ 0.51"" (10.0mm ~ 13.0mm) Nylon PG16 Black"

Buy Now Datasheet
Gland, Cable; 0.394 to 0.551 in.; PG 16; 0.878 in.; Nylon; NBR (N) Rubber - 70148588 - Allied Electronics, Inc.
Fort Worth, TX, USA
Gland, Cable; 0.394 to 0.551 in.; PG 16; 0.878 in.; Nylon; NBR (N) Rubber
70148588
Gland, Cable; 0.394 to 0.551 in.; PG 16; 0.878 in.; Nylon; NBR (N) Rubber 70148588
Cable glands, Plastic Boxes - NEMA 4X Accessories, Black Color, Nylon Body Material Assembly consists of UL94V-2 rated molded nylon body, hex nut, cable nut and rubber gasket and cable seal. Required to maintain rating when cables enter or exit a NEMA 4 or 4x type enclosure. Available in black in seven sizes. Required to maintain NEMA 4X rating when cables enter or exit a NEMA 4 or 4X type enclosure.

Cable glands, Plastic Boxes - NEMA 4X Accessories, Black Color, Nylon Body Material
Assembly consists of UL94V-2 rated molded nylon body, hex nut, cable nut and rubber gasket and cable seal. Required to maintain rating when cables enter or exit a NEMA 4 or 4x type enclosure. Available in black in seven sizes.
Required to maintain NEMA 4X rating when cables enter or exit a NEMA 4 or 4X type enclosure.

Supplier's Site
Cable Gland (Clamp); Thread Size Imperial Bud Industries - 83F3336 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland (Clamp); Thread Size Imperial Bud Industries
83F3336
Cable Gland (Clamp); Thread Size Imperial Bud Industries 83F3336
CABLE GLAND (CLAMP); Thread Size - Imperial:PG16; Thread Size - Metric:-; Cable Diameter Min:10mm; Cable Diameter Max:13mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; IP / NEMA Rating:NEMA 4X RoHS Compliant: Yes

CABLE GLAND (CLAMP); Thread Size - Imperial:PG16; Thread Size - Metric:-; Cable Diameter Min:10mm; Cable Diameter Max:13mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; IP / NEMA Rating:NEMA 4X RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number NG-9515-ND 70148588 83F3336
Product Name Cable and Cord Grips Gland, Cable; 0.394 to 0.551 in.; PG 16; 0.878 in.; Nylon; NBR (N) Rubber Cable Gland (Clamp); Thread Size Imperial Bud Industries
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Metal Ferrule Compression Seal Fitting - MK - Conax Technologies
Specs
Application Pipe / Tube; Probes
Material Stainless Steel
Mounting Size 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm42) - PS4T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Ventilation Bending Cable Gland - MIV-CA12(BENDING) - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
LOW COST IP67 METAL CABLE GLAND - RMC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
Number of Elements 1 #
View Details