BUD INDUSTRIES, INC. Cable and Cord Grips NG-9513

Description
"Cable Gland 0.20"" ~ 0.30"" (5.0mm ~ 7.5mm) Nylon PG11 Black"
Request a Quote Datasheet
Description
"Cable Gland 0.20"" ~ 0.30"" (5.0mm ~ 7.5mm) Nylon PG11 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 377-1923-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
377-1923-ND
Cable and Cord Grips 377-1923-ND
"Cable Gland 0.20"" ~ 0.30"" (5.0mm ~ 7.5mm) Nylon PG11 Black"

"Cable Gland 0.20"" ~ 0.30"" (5.0mm ~ 7.5mm) Nylon PG11 Black"

Buy Now Datasheet
Gland, Cable; 0.197 to 0.394 in.; PG 11; 0.717 in.; Nylon; NBR (N) Rubber - 70148586 - Allied Electronics, Inc.
Fort Worth, TX, USA
Gland, Cable; 0.197 to 0.394 in.; PG 11; 0.717 in.; Nylon; NBR (N) Rubber
70148586
Gland, Cable; 0.197 to 0.394 in.; PG 11; 0.717 in.; Nylon; NBR (N) Rubber 70148586
Cable glands, Plastic Boxes - NEMA 4X Accessories, Black Color, Nylon Body Material Assembly consists of UL94V-2 rated molded nylon body, hex nut, cable nut and rubber gasket and cable seal. Required to maintain rating when cables enter or exit a NEMA 4 or 4x type enclosure. Available in black in seven sizes. Required to maintain NEMA 4X rating when cables enter or exit a NEMA 4 or 4X type enclosure.

Cable glands, Plastic Boxes - NEMA 4X Accessories, Black Color, Nylon Body Material
Assembly consists of UL94V-2 rated molded nylon body, hex nut, cable nut and rubber gasket and cable seal. Required to maintain rating when cables enter or exit a NEMA 4 or 4x type enclosure. Available in black in seven sizes.
Required to maintain NEMA 4X rating when cables enter or exit a NEMA 4 or 4X type enclosure.

Supplier's Site
Cable Gland (Clamp); Thread Size Imperial Bud Industries - 83F3334 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland (Clamp); Thread Size Imperial Bud Industries
83F3334
Cable Gland (Clamp); Thread Size Imperial Bud Industries 83F3334
CABLE GLAND (CLAMP); Thread Size - Imperial:PG11; Thread Size - Metric:-; Cable Diameter Min:5mm; Cable Diameter Max:7.5mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; IP / NEMA Rating:NEMA 4X RoHS Compliant: Yes

CABLE GLAND (CLAMP); Thread Size - Imperial:PG11; Thread Size - Metric:-; Cable Diameter Min:5mm; Cable Diameter Max:7.5mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; IP / NEMA Rating:NEMA 4X RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number 377-1923-ND 70148586 83F3334
Product Name Cable and Cord Grips Gland, Cable; 0.197 to 0.394 in.; PG 11; 0.717 in.; Nylon; NBR (N) Rubber Cable Gland (Clamp); Thread Size Imperial Bud Industries
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

LOW COST IP67 METAL CABLE GLAND - RMC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
Number of Elements 1 #
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248715 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.4528 to 0.7087 inch (11.5 to 18 mm)
View Details