BUD INDUSTRIES, INC. Cable and Cord Grips NG-9512

Description
"Cable Gland 0.16"" ~ 0.25"" (4.0mm ~ 6.4mm) Nylon PG9 Black"
Request a Quote Datasheet
Description
"Cable Gland 0.16"" ~ 0.25"" (4.0mm ~ 6.4mm) Nylon PG9 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 377-1631-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
377-1631-ND
Cable and Cord Grips 377-1631-ND
"Cable Gland 0.16"" ~ 0.25"" (4.0mm ~ 6.4mm) Nylon PG9 Black"

"Cable Gland 0.16"" ~ 0.25"" (4.0mm ~ 6.4mm) Nylon PG9 Black"

Buy Now Datasheet
Cable Gland (Clamp). Pg9; Thread Size Imperial Bud Industries - 83F3333 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland (Clamp). Pg9; Thread Size Imperial Bud Industries
83F3333
Cable Gland (Clamp). Pg9; Thread Size Imperial Bud Industries 83F3333
CABLE GLAND (CLAMP). PG9; Thread Size - Imperial:PG9; Thread Size - Metric:-; Cable Diameter Min:4mm; Cable Diameter Max:6.4mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; IP / NEMA Rating:NEMA 4X RoHS Compliant: Yes

CABLE GLAND (CLAMP). PG9; Thread Size - Imperial:PG9; Thread Size - Metric:-; Cable Diameter Min:4mm; Cable Diameter Max:6.4mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; IP / NEMA Rating:NEMA 4X RoHS Compliant: Yes

Supplier's Site Datasheet
Gland, Cable; 0.158 to 0.315 in.; PG 9;0.563 in.; Nylon; NBR (N) Rubber; Black - 70148585 - Allied Electronics, Inc.
Fort Worth, TX, USA
Gland, Cable; 0.158 to 0.315 in.; PG 9;0.563 in.; Nylon; NBR (N) Rubber; Black
70148585
Gland, Cable; 0.158 to 0.315 in.; PG 9;0.563 in.; Nylon; NBR (N) Rubber; Black 70148585
Cable glands, Plastic Boxes - NEMA 4X Accessories, Black Color, Nylon Body Material Assembly consists of UL94V-2 rated molded nylon body, hex nut, cable nut and rubber gasket and cable seal. Required to maintain rating when cables enter or exit a NEMA 4 or 4x type enclosure. Available in black in seven sizes. Required to maintain NEMA 4X rating when cables enter or exit a NEMA 4 or 4X type enclosure.

Cable glands, Plastic Boxes - NEMA 4X Accessories, Black Color, Nylon Body Material
Assembly consists of UL94V-2 rated molded nylon body, hex nut, cable nut and rubber gasket and cable seal. Required to maintain rating when cables enter or exit a NEMA 4 or 4x type enclosure. Available in black in seven sizes.
Required to maintain NEMA 4X rating when cables enter or exit a NEMA 4 or 4X type enclosure.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number 377-1631-ND 83F3333 70148585
Product Name Cable and Cord Grips Cable Gland (Clamp). Pg9; Thread Size Imperial Bud Industries Gland, Cable; 0.158 to 0.315 in.; PG 9;0.563 in.; Nylon; NBR (N) Rubber; Black
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 6988717 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
View Details
PG9 Ventilation Cable Gland fitting conduit - MIV-PG9 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
View Details
Cable Glands - 116959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.1969 to 0.5118 inch (5 to 13 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248542 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.4528 to 0.7087 inch (11.5 to 18 mm)
View Details