BUD INDUSTRIES, INC. Cable and Cord Grips NG-9511

Description
"Cable Gland 0.12"" ~ 0.17"" (3.0mm ~ 4.3mm) Nylon PG7 Black"
Request a Quote Datasheet
Description
"Cable Gland 0.12"" ~ 0.17"" (3.0mm ~ 4.3mm) Nylon PG7 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 377-1630-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
377-1630-ND
Cable and Cord Grips 377-1630-ND
"Cable Gland 0.12"" ~ 0.17"" (3.0mm ~ 4.3mm) Nylon PG7 Black"

"Cable Gland 0.12"" ~ 0.17"" (3.0mm ~ 4.3mm) Nylon PG7 Black"

Buy Now Datasheet
Gland, Cable; Nylon; 1.102 in.; 0.197 in.; Rubber; Black - 70148584 - Allied Electronics, Inc.
Fort Worth, TX, USA
Gland, Cable; Nylon; 1.102 in.; 0.197 in.; Rubber; Black
70148584
Gland, Cable; Nylon; 1.102 in.; 0.197 in.; Rubber; Black 70148584
PG-7 Thread Type, 1.102 in. Overall Length, Cable Glands Assembly consists of UL94V-2 rated molded nylon body, hex nut, cable nut and rubber gasket and cable seal. Required to maintain rating when cables enter or exit a NEMA 4 or 4x type enclosure. Available in black in seven sizes. Cable gland, PG-7 thread type with black color.

PG-7 Thread Type, 1.102 in. Overall Length, Cable Glands
Assembly consists of UL94V-2 rated molded nylon body, hex nut, cable nut and rubber gasket and cable seal. Required to maintain rating when cables enter or exit a NEMA 4 or 4x type enclosure. Available in black in seven sizes.
Cable gland, PG-7 thread type with black color.

Supplier's Site
Cable Gland (Clamp), Pg7; Thread Size Imperial Bud Industries - 83F3332 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland (Clamp), Pg7; Thread Size Imperial Bud Industries
83F3332
Cable Gland (Clamp), Pg7; Thread Size Imperial Bud Industries 83F3332
CABLE GLAND (CLAMP), PG7; Thread Size - Imperial:PG7; Thread Size - Metric:-; Cable Diameter Min:3mm; Cable Diameter Max:4.3mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; IP / NEMA Rating:NEMA 4X RoHS Compliant: Yes

CABLE GLAND (CLAMP), PG7; Thread Size - Imperial:PG7; Thread Size - Metric:-; Cable Diameter Min:3mm; Cable Diameter Max:4.3mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; IP / NEMA Rating:NEMA 4X RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number 377-1630-ND 70148584 83F3332
Product Name Cable and Cord Grips Gland, Cable; Nylon; 1.102 in.; 0.197 in.; Rubber; Black Cable Gland (Clamp), Pg7; Thread Size Imperial Bud Industries
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4248717 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.5906 to 0.9449 inch (15 to 24 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm21) - PS2T40-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Metal Ferrule Compression Seal Fitting - MK - Conax Technologies
Specs
Application Pipe / Tube; Probes
Material Stainless Steel
Mounting Size 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
View Details
Rubber Strain Relief Cord Protector - CBS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Silicone
Mounting Size 0.2992 to 0.3268 inch (7.6 to 8.3 mm)
View Details