BUD INDUSTRIES, INC. Gland, Cable; Nylon; 1.102 in.; 0.197 in.; Rubber; Black NG-9511

Description
PG-7 Thread Type, 1.102 in. Overall Length, Cable Glands Assembly consists of UL94V-2 rated molded nylon body, hex nut, cable nut and rubber gasket and cable seal. Required to maintain rating when cables enter or exit a NEMA 4 or 4x type enclosure. Available in black in seven sizes. Cable gland, PG-7 thread type with black color.
Description
PG-7 Thread Type, 1.102 in. Overall Length, Cable Glands Assembly consists of UL94V-2 rated molded nylon body, hex nut, cable nut and rubber gasket and cable seal. Required to maintain rating when cables enter or exit a NEMA 4 or 4x type enclosure. Available in black in seven sizes. Cable gland, PG-7 thread type with black color.

Suppliers

Company
Product
Description
Supplier Links
Gland, Cable; Nylon; 1.102 in.; 0.197 in.; Rubber; Black - 70148584 - Allied Electronics, Inc.
Fort Worth, TX, USA
Gland, Cable; Nylon; 1.102 in.; 0.197 in.; Rubber; Black
70148584
Gland, Cable; Nylon; 1.102 in.; 0.197 in.; Rubber; Black 70148584
PG-7 Thread Type, 1.102 in. Overall Length, Cable Glands Assembly consists of UL94V-2 rated molded nylon body, hex nut, cable nut and rubber gasket and cable seal. Required to maintain rating when cables enter or exit a NEMA 4 or 4x type enclosure. Available in black in seven sizes. Cable gland, PG-7 thread type with black color.

PG-7 Thread Type, 1.102 in. Overall Length, Cable Glands
Assembly consists of UL94V-2 rated molded nylon body, hex nut, cable nut and rubber gasket and cable seal. Required to maintain rating when cables enter or exit a NEMA 4 or 4x type enclosure. Available in black in seven sizes.
Cable gland, PG-7 thread type with black color.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Strain Reliefs
Product Number 70148584
Product Name Gland, Cable; Nylon; 1.102 in.; 0.197 in.; Rubber; Black
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; PG; 9 mm; 17 mm; 35 mm; 15.2 mm; Brass; Neoprene; Nickel - 70074386 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 15.200 inch (386 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822520 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details
Connector Strain Relief - 5748676-3 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details