BUD INDUSTRIES, INC. Electrical Enclosure Accessories NBX-10982

Description
Electrical Enclosure Accessories INTERNAL PANEL-NEMA
Datasheet
Description
Electrical Enclosure Accessories INTERNAL PANEL-NEMA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
NBX-10982
Electrical Enclosure Accessories NBX-10982
Electrical Enclosure Accessories INTERNAL PANEL-NEMA

Electrical Enclosure Accessories INTERNAL PANEL-NEMA

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number NBX-10982
Product Name Electrical Enclosure Accessories
Length 18.2 inch (462 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Aluminum - Junction Boxes - 1414N4ALE - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
4 suppliers