BUD INDUSTRIES, INC. Fasteners, Screws; Thread Size Metric Bud Industries NBX-10953

Description
FASTENERS, SCREWS; Thread Size - Metric:M5; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:-; Product Range:-; Material:Stainless Steel; Pack Quantity:100 RoHS Compliant: Yes
Datasheet
Description
FASTENERS, SCREWS; Thread Size - Metric:M5; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:-; Product Range:-; Material:Stainless Steel; Pack Quantity:100 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fasteners, Screws; Thread Size Metric Bud Industries - 83F5556 - Newark, An Avnet Company
Chicago, IL, United States
Fasteners, Screws; Thread Size Metric Bud Industries
83F5556
Fasteners, Screws; Thread Size Metric Bud Industries 83F5556
FASTENERS, SCREWS; Thread Size - Metric:M5; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:-; Product Range:-; Material:Stainless Steel; Pack Quantity:100 RoHS Compliant: Yes

FASTENERS, SCREWS; Thread Size - Metric:M5; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:-; Product Range:-; Material:Stainless Steel; Pack Quantity:100 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 83F5556
Product Name Fasteners, Screws; Thread Size Metric Bud Industries
Material Steel; Stainless Steel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Countersunk Screw - 10642A4/316L1011088 - BUMAX®
Specs
Head Type Hexagon Head
Standard Drives Hex Socket
Material Stainless Steel; Austenitic
View Details
M4 x 0.7 Setscrew, 25 mm Long, Qty 50 - SS4MS25 - Newport MKS
Specs
Screw Type Set Screw
Metric M4
View Details
Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details