FASTENERS, SCREWS; Thread Size - Metric:M5; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:-; Fastener Plating:-; Screw Head Style:-; Product Range:-; Pack Quantity:100 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Screws |
| Product Number | 83F5553 |
| Product Name | Fasteners, Screws; Thread Size Metric Bud Industries |
| Length | 0.3937 inch (10 mm) |