BUD INDUSTRIES, INC. Boxes NBF-32440

Description
"Box Plastic, ABS/PBT Blend Gray, Clear Cover/Door Hinged Door, Lid 23.620"" L x 19.680"" W (599.95mm x 499.87mm) X 7.080"" (179.83mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS/PBT Blend Gray, Clear Cover/Door Hinged Door, Lid 23.620"" L x 19.680"" W (599.95mm x 499.87mm) X 7.080"" (179.83mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - NBF-32440-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS/PBT Blend Gray, Clear Cover/Door Hinged Door, Lid 23.620"" L x 19.680"" W (599.95mm x 499.87mm) X 7.080"" (179.83mm)"

"Box Plastic, ABS/PBT Blend Gray, Clear Cover/Door Hinged Door, Lid 23.620"" L x 19.680"" W (599.95mm x 499.87mm) X 7.080"" (179.83mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Pbt/pc Light Gray; Enclosure Type Bud Industries - 73R8095 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Pbt/pc Light Gray; Enclosure Type Bud Industries
73R8095
Enclosure, Wall Mount, Pbt/pc Light Gray; Enclosure Type Bud Industries 73R8095
ENCLOSURE, WALL MOUNT, PBT/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:PBT, Polycarbonate; External Height - Metric:600mm; External Width - Metric:500mm; External Depth - Metric:180mm; IP Rating:IP66; Body Color:GreyRoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PBT/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:PBT, Polycarbonate; External Height - Metric:600mm; External Width - Metric:500mm; External Depth - Metric:180mm; IP Rating:IP66; Body Color:GreyRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
NBF-32440
Electrical Enclosures NBF-32440
Electrical Enclosures NEMA Box PC/PBT Outdoor Clear

Electrical Enclosures NEMA Box PC/PBT Outdoor Clear

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number NBF-32440-ND 73R8095 NBF-32440
Product Name Boxes Enclosure, Wall Mount, Pbt/pc Light Gray; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material ABS Polycarbonate; PBT, Polycarbonate
NEMA Rating Type 1 NEMA Enclosures
Features Hinged Cover; Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Development Board Enclosures - 2024901 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.58 inch (91 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details