ENCLOSURE, WALL MOUNT, PBT/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:PBT, Polycarbonate; External Height - Metric:500mm; External Width - Metric:400mm; External Depth - Metric:160mm; IP Rating:IP66; Body Color:GreyRoHS Compliant: Yes
Electrical Enclosures 19.68 x 15.74 x 6.29 CLEAR DOOR OUTDOOR
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 73R8091 | NBF-32432 |
| Product Name | Enclosure, Wall Mount, Pbt/pc Light Gray; Enclosure Type Bud Industries | Electrical Enclosures |
| Length | 19.69 inch (500 mm) | 19.7 inch (500 mm) |
| Width | 15.75 inch (400 mm) | 6.29 inch (160 mm) |
| Depth | 6.3 inch (160 mm) | |
| Material | Polycarbonate; PBT, Polycarbonate | |
| NEMA Rating | NEMA Enclosures | NEMA Enclosures |