BUD INDUSTRIES, INC. Boxes NBF-32412

Description
"Box Plastic, ABS/PBT Blend Gray, Clear Cover/Door Hinged Door, Lid 7.870"" L x 5.900"" W (199.90mm x 149.86mm) X 3.930"" (99.82mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS/PBT Blend Gray, Clear Cover/Door Hinged Door, Lid 7.870"" L x 5.900"" W (199.90mm x 149.86mm) X 3.930"" (99.82mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - NBF-32412-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS/PBT Blend Gray, Clear Cover/Door Hinged Door, Lid 7.870"" L x 5.900"" W (199.90mm x 149.86mm) X 3.930"" (99.82mm)"

"Box Plastic, ABS/PBT Blend Gray, Clear Cover/Door Hinged Door, Lid 7.870"" L x 5.900"" W (199.90mm x 149.86mm) X 3.930"" (99.82mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
NBF-32412
Electrical Enclosures NBF-32412
Electrical Enclosures NEMA Box PC/PBT Outdoor Clear

Electrical Enclosures NEMA Box PC/PBT Outdoor Clear

Buy Now Datasheet
Enclosure, Wall Mount, Pbt/pc Light Gray; Enclosure Type Bud Industries - 73R8081 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Pbt/pc Light Gray; Enclosure Type Bud Industries
73R8081
Enclosure, Wall Mount, Pbt/pc Light Gray; Enclosure Type Bud Industries 73R8081
ENCLOSURE, WALL MOUNT, PBT/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:PBT, Polycarbonate; External Height - Metric:199.9mm; External Width - Metric:150mm; External Depth - Metric:100mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PBT/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:PBT, Polycarbonate; External Height - Metric:199.9mm; External Width - Metric:150mm; External Depth - Metric:100mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number NBF-32412-ND NBF-32412 73R8081
Product Name Boxes Electrical Enclosures Enclosure, Wall Mount, Pbt/pc Light Gray; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material ABS Polycarbonate; PBT, Polycarbonate
NEMA Rating Type 1 NEMA Enclosures
Features Hinged Cover; Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 3.98 inch (101 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC760C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 36 inch (914 mm)
View Details