BUD INDUSTRIES, INC. Boxes NBF-32408

Description
"Box Plastic, ABS/PBT Blend Gray, Clear Cover/Door Hinged Door, Lid 10.630"" L x 3.930"" W (270.00mm x 99.82mm) X 2.750"" (69.85mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS/PBT Blend Gray, Clear Cover/Door Hinged Door, Lid 10.630"" L x 3.930"" W (270.00mm x 99.82mm) X 2.750"" (69.85mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - NBF-32408-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS/PBT Blend Gray, Clear Cover/Door Hinged Door, Lid 10.630"" L x 3.930"" W (270.00mm x 99.82mm) X 2.750"" (69.85mm)"

"Box Plastic, ABS/PBT Blend Gray, Clear Cover/Door Hinged Door, Lid 10.630"" L x 3.930"" W (270.00mm x 99.82mm) X 2.750"" (69.85mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
NBF-32408
Electrical Enclosures NBF-32408
Electrical Enclosures 10.63 x 3.93 x 2.75 CLEAR DOOR OUTDOOR

Electrical Enclosures 10.63 x 3.93 x 2.75 CLEAR DOOR OUTDOOR

Buy Now Datasheet
Enclosure, Wall Mount, Pbt/pc Light Gray; Enclosure Type Bud Industries - 73R8079 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Pbt/pc Light Gray; Enclosure Type Bud Industries
73R8079
Enclosure, Wall Mount, Pbt/pc Light Gray; Enclosure Type Bud Industries 73R8079
ENCLOSURE, WALL MOUNT, PBT/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:PBT, Polycarbonate; External Height - Metric:270mm; External Width - Metric:100mm; External Depth - Metric:70mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PBT/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:PBT, Polycarbonate; External Height - Metric:270mm; External Width - Metric:100mm; External Depth - Metric:70mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number NBF-32408-ND NBF-32408 73R8079
Product Name Boxes Electrical Enclosures Enclosure, Wall Mount, Pbt/pc Light Gray; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material ABS Polycarbonate; PBT, Polycarbonate
NEMA Rating Type 1 NEMA Enclosures NEMA Enclosures
Features Hinged Cover; Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
PCB Mounting Enclosures - 6276382 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Steel; Steel
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1401K - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 14 inch (356 mm)
View Details
4 suppliers