BUD INDUSTRIES, INC. Boxes NBF-32406

Description
"Box Plastic, ABS/PBT Blend Gray, Clear Cover/Door Hinged Door, Lid 7.870"" L x 3.930"" W (199.90mm x 99.82mm) X 2.750"" (69.85mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS/PBT Blend Gray, Clear Cover/Door Hinged Door, Lid 7.870"" L x 3.930"" W (199.90mm x 99.82mm) X 2.750"" (69.85mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - NBF-32406-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS/PBT Blend Gray, Clear Cover/Door Hinged Door, Lid 7.870"" L x 3.930"" W (199.90mm x 99.82mm) X 2.750"" (69.85mm)"

"Box Plastic, ABS/PBT Blend Gray, Clear Cover/Door Hinged Door, Lid 7.870"" L x 3.930"" W (199.90mm x 99.82mm) X 2.750"" (69.85mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Pbt/pc Light Gray; Enclosure Type Bud Industries - 73R8078 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Pbt/pc Light Gray; Enclosure Type Bud Industries
73R8078
Enclosure, Wall Mount, Pbt/pc Light Gray; Enclosure Type Bud Industries 73R8078
ENCLOSURE, WALL MOUNT, PBT/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:PBT, Polycarbonate; External Height - Metric:199.9mm; External Width - Metric:100mm; External Depth - Metric:70mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PBT/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:PBT, Polycarbonate; External Height - Metric:199.9mm; External Width - Metric:100mm; External Depth - Metric:70mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site
BUDI Wall Mount - NBF-32406 - Galco Industrial Electronics
Madison Heights, MI, United States
BUDI Wall Mount
NBF-32406
BUDI Wall Mount NBF-32406
NEMAENCLosure Poly PTB Blend with Clear

NEMAENCLosure Poly PTB Blend with Clear

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
NBF-32406
Electrical Enclosures NBF-32406
Electrical Enclosures 7.87 x 3.93 x 2.75 CLEAR DOOR OUTDOOR

Electrical Enclosures 7.87 x 3.93 x 2.75 CLEAR DOOR OUTDOOR

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Galco Industrial Electronics VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number NBF-32406-ND 73R8078 NBF-32406 NBF-32406
Product Name Boxes Enclosure, Wall Mount, Pbt/pc Light Gray; Enclosure Type Bud Industries BUDI Wall Mount Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material ABS Polycarbonate; PBT, Polycarbonate
NEMA Rating Type 1 NEMA Enclosures NEMA Enclosures
Features Hinged Cover; Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details