BUD INDUSTRIES, INC. Enclosure, Wall Mount, Pbt/pc Light Gray; Enclosure Type Bud Industries NBF-32346

Description
ENCLOSURE, WALL MOUNT, PBT/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:PBT, Polycarbonate; External Height - Metric:700mm; External Width - Metric:500mm; External Depth - Metric:250mm; IP Rating:IP66; Body Color:GreyRoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, PBT/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:PBT, Polycarbonate; External Height - Metric:700mm; External Width - Metric:500mm; External Depth - Metric:250mm; IP Rating:IP66; Body Color:GreyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Pbt/pc Light Gray; Enclosure Type Bud Industries - 73R8075 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Pbt/pc Light Gray; Enclosure Type Bud Industries
73R8075
Enclosure, Wall Mount, Pbt/pc Light Gray; Enclosure Type Bud Industries 73R8075
ENCLOSURE, WALL MOUNT, PBT/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:PBT, Polycarbonate; External Height - Metric:700mm; External Width - Metric:500mm; External Depth - Metric:250mm; IP Rating:IP66; Body Color:GreyRoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PBT/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:PBT, Polycarbonate; External Height - Metric:700mm; External Width - Metric:500mm; External Depth - Metric:250mm; IP Rating:IP66; Body Color:GreyRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
NBF-32346
Electrical Enclosures NBF-32346
Electrical Enclosures 28.91 x 21.03 x 9.87 OUTDOOR

Electrical Enclosures 28.91 x 21.03 x 9.87 OUTDOOR

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures
Product Number 73R8075 NBF-32346
Product Name Enclosure, Wall Mount, Pbt/pc Light Gray; Enclosure Type Bud Industries Electrical Enclosures
Length 27.56 inch (700 mm) 28.91 inch (734 mm)
Width 19.69 inch (500 mm) 9.87 inch (251 mm)
Depth 9.84 inch (250 mm)
Material Polycarbonate; PBT, Polycarbonate
NEMA Rating NEMA Enclosures NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details