Manufacturer: Bud Industries
Win Source Part Number: 793014-NBF-32316
Series: NBF
Color: Gray
Features: PCB Supports, Non-Metallic Hinges
Material Flammability Rating: UL94 5VA
Ratings: IP66, NEMA 1,2,4,4X,12,13
Thickness: 0.145" (3.68mm)
Height: 5.110" (129.79mm)
Material: Plastic, ABS/PBT Blend
Design: Hinged Door, Lid
Shipping Info: Shipped from Digi-Key
Weight: 2 lbs (907.2g)
Container Type: Box
Area (L x W): 92.9" (599cm)
Family Name: NBF-32316
Categories: Boxes, Enclosures, Racks
Dimension: 11.810" L x 7.870" W (299.97mm x 199.90mm)
Introduction Date: July 09, 2010
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
"Box Plastic, ABS/PBT Blend Gray Hinged Door, Lid 11.810"" L x 7.870"" W (299.97mm x 199.90mm) X 5.110"" (129.79mm)"
NEMAENCLosure Poly PTB Blend NBF-32316
ENCLOSURE, WALL MOUNT, PBT/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:PBT, Polycarbonate; External Height - Metric:300mm; External Width - Metric:200mm; External Depth - Metric:130mm; IP Rating:IP66; Body Color:GreyRoHS Compliant: Yes
Electrical Enclosures NEMA Box PC/PBT Outdoor
| Win Source Electronics | DigiKey | Galco Industrial Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | NBF-32316 | NBF-32316-ND | NBF-32316 | 73R8060 | NBF-32316 |
| Product Name | Boxes - NBF-32316 | Boxes | BUDI Wall Mount | Enclosure, Wall Mount, Pbt/pc Light Gray; Enclosure Type Bud Industries | Electrical Enclosures |
| Type | Junction Box | Electronic and Instrument Enclosures | |||
| Material | ABS | Polycarbonate; PBT, Polycarbonate | |||
| NEMA Rating | Type 1 | NEMA Enclosures | |||
| Features | Hinged Cover; Flame Retardant | RoHS Compliant | |||
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | 6 |