BUD INDUSTRIES, INC. Boxes NBF-32312

Description
"Box Plastic, ABS/PBT Blend Gray Hinged Door, Lid 7.870"" L x 5.900"" W (199.90mm x 149.86mm) X 3.930"" (99.82mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS/PBT Blend Gray Hinged Door, Lid 7.870"" L x 5.900"" W (199.90mm x 149.86mm) X 3.930"" (99.82mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1980-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS/PBT Blend Gray Hinged Door, Lid 7.870"" L x 5.900"" W (199.90mm x 149.86mm) X 3.930"" (99.82mm)"

"Box Plastic, ABS/PBT Blend Gray Hinged Door, Lid 7.870"" L x 5.900"" W (199.90mm x 149.86mm) X 3.930"" (99.82mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
NBF-32312
Electrical Enclosures NBF-32312
Electrical Enclosures NEMA Box PC/PBT Outdoor

Electrical Enclosures NEMA Box PC/PBT Outdoor

Buy Now Datasheet
Enclosure, Wall Mount, Pbt/pc Light Gray; Enclosure Type Bud Industries - 73R8058 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Pbt/pc Light Gray; Enclosure Type Bud Industries
73R8058
Enclosure, Wall Mount, Pbt/pc Light Gray; Enclosure Type Bud Industries 73R8058
ENCLOSURE, WALL MOUNT, PBT/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:PBT, Polycarbonate; External Height - Metric:199.9mm; External Width - Metric:150mm; External Depth - Metric:100mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PBT/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:PBT, Polycarbonate; External Height - Metric:199.9mm; External Width - Metric:150mm; External Depth - Metric:100mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site
BUDI Wall Mount - NBF-32312 - Galco Industrial Electronics
Madison Heights, MI, United States
BUDI Wall Mount
NBF-32312
BUDI Wall Mount NBF-32312
NEMAENCLosure Poly PTB Blend NBF-32312

NEMAENCLosure Poly PTB Blend NBF-32312

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Galco Industrial Electronics
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1980-ND NBF-32312 73R8058 NBF-32312
Product Name Boxes Electrical Enclosures Enclosure, Wall Mount, Pbt/pc Light Gray; Enclosure Type Bud Industries BUDI Wall Mount
Type Junction Box Electronic and Instrument Enclosures
Material ABS Polycarbonate; PBT, Polycarbonate
NEMA Rating Type 1 NEMA Enclosures
Features Hinged Cover; Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
System enclosure - 850-834 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 6.46 inch (164 mm)
Depth 6.46 inch (164 mm)
View Details
2 suppliers
Stainless Steel Enclosures - inoBOX A4 - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 3.94 to 15.75 inch (100 to 400 mm)
View Details
Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details