BUD INDUSTRIES, INC. Boxes NBF-32308

Description
"Box Plastic, ABS/PBT Blend Gray Hinged Door, Lid 10.630"" L x 3.930"" W (270.00mm x 99.82mm) X 2.750"" (69.85mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS/PBT Blend Gray Hinged Door, Lid 10.630"" L x 3.930"" W (270.00mm x 99.82mm) X 2.750"" (69.85mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - NBF-32308-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS/PBT Blend Gray Hinged Door, Lid 10.630"" L x 3.930"" W (270.00mm x 99.82mm) X 2.750"" (69.85mm)"

"Box Plastic, ABS/PBT Blend Gray Hinged Door, Lid 10.630"" L x 3.930"" W (270.00mm x 99.82mm) X 2.750"" (69.85mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
NBF-32308
Electrical Enclosures NBF-32308
Electrical Enclosures 10.63 x 3.93 x 2.75 SOLID DOOR OUTDOOR

Electrical Enclosures 10.63 x 3.93 x 2.75 SOLID DOOR OUTDOOR

Buy Now Datasheet
Enclosure, Wall Mount, Pbt/pc Light Gray; Enclosure Type Bud Industries - 73R8056 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Pbt/pc Light Gray; Enclosure Type Bud Industries
73R8056
Enclosure, Wall Mount, Pbt/pc Light Gray; Enclosure Type Bud Industries 73R8056
ENCLOSURE, WALL MOUNT, PBT/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:PBT, Polycarbonate; External Height - Metric:270mm; External Width - Metric:100mm; External Depth - Metric:70mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PBT/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:PBT, Polycarbonate; External Height - Metric:270mm; External Width - Metric:100mm; External Depth - Metric:70mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number NBF-32308-ND NBF-32308 73R8056
Product Name Boxes Electrical Enclosures Enclosure, Wall Mount, Pbt/pc Light Gray; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material ABS Polycarbonate; PBT, Polycarbonate
NEMA Rating Type 1 NEMA Enclosures NEMA Enclosures
Features Hinged Cover; Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

SLOPING FRONT CASE, 11.811 X 7.874 X 4.016 - 70016662 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 11.81 inch (300 mm)
Width 4.02 inch (102 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
GUA junction and pulling box - flameproof ex d iic junction boxes and pulling boxes gua - BARTEC
Specs
Type Junction Box
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
TG Series Enclosures - 201-503-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.31 inch (84.07 mm)
View Details
2 suppliers