BUD INDUSTRIES, INC. Electrical Enclosures NBF-32236

Description
Electrical Enclosures NEMA Box ABS/PC Indoor Clear
Datasheet
Description
Electrical Enclosures NEMA Box ABS/PC Indoor Clear
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Electrical Enclosures
NBF-32236
Electrical Enclosures NBF-32236
Electrical Enclosures NEMA Box ABS/PC Indoor Clear

Electrical Enclosures NEMA Box ABS/PC Indoor Clear

Buy Now Datasheet
Enclosure, Wall Mount, Abs/pc Light Gray; Enclosure Type Bud Industries - 73R8047 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Abs/pc Light Gray; Enclosure Type Bud Industries
73R8047
Enclosure, Wall Mount, Abs/pc Light Gray; Enclosure Type Bud Industries 73R8047
ENCLOSURE, WALL MOUNT, ABS/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS, Polycarbonate; External Height - Metric:159.8mm; External Width - Metric:430mm; External Depth - Metric:530mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, ABS/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS, Polycarbonate; External Height - Metric:159.8mm; External Width - Metric:430mm; External Depth - Metric:530mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number NBF-32236 73R8047
Product Name Electrical Enclosures Enclosure, Wall Mount, Abs/pc Light Gray; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures
Features RoHS Compliant
Length 6.29 inch (160 mm)
Width 16.93 inch (430 mm)
Depth 20.87 inch (530 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1401G - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details