BUD INDUSTRIES, INC. Boxes NBF-32232

Description
"Box Plastic, ABS/PC Blend Gray, Clear Cover/Door Hinged Door, Lid 19.680"" L x 15.740"" W (499.87mm x 399.80mm) X 6.290"" (159.77mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS/PC Blend Gray, Clear Cover/Door Hinged Door, Lid 19.680"" L x 15.740"" W (499.87mm x 399.80mm) X 6.290"" (159.77mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1790-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS/PC Blend Gray, Clear Cover/Door Hinged Door, Lid 19.680"" L x 15.740"" W (499.87mm x 399.80mm) X 6.290"" (159.77mm)"

"Box Plastic, ABS/PC Blend Gray, Clear Cover/Door Hinged Door, Lid 19.680"" L x 15.740"" W (499.87mm x 399.80mm) X 6.290"" (159.77mm)"

Buy Now Datasheet
ENCLOSURE;ABS/PC;UL94-5V;NEMA1,2,4,4X;INDOOR;CLEAR DOOR;LT GRAY;19.68X15.74X6.29 - 70148028 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE;ABS/PC;UL94-5V;NEMA1,2,4,4X;INDOOR;CLEAR DOOR;LT GRAY;19.68X15.74X6.29
70148028
ENCLOSURE;ABS/PC;UL94-5V;NEMA1,2,4,4X;INDOOR;CLEAR DOOR;LT GRAY;19.68X15.74X6.29 70148028
Designed to IP66 of IEC 529 and NEMA 1, 2, 4, 4x, 12, and 13 specifications All plastic construction including hinge pins Comes complete with stainless steel wall mounting brackets and hardware Style A has two or three plastic latches ABS plastic enclosures are molded out of light gray material with UL94-HB flammability rating. (Not UL Listed) ABS/PC blended plastic enclosures are molded out of light gray material with UL94-5VA flammability rating. Suggested service temperature range -40C to +70C. Clear doors, for all models, are molded out of polycarbonate material with UL94-V0 flammability rating

  • Designed to IP66 of IEC 529 and NEMA 1, 2, 4, 4x, 12, and 13 specifications
  • All plastic construction including hinge pins
  • Comes complete with stainless steel wall mounting brackets and hardware
  • Style A has two or three plastic latches
  • ABS plastic enclosures are molded out of light gray material with UL94-HB flammability rating. (Not UL
    Listed)
  • ABS/PC blended plastic enclosures are molded out of light gray material with UL94-5VA flammability rating. Suggested service temperature range -40C to +70C.
  • Clear doors, for all models, are molded out of polycarbonate material with UL94-V0 flammability rating
Supplier's Site
Enclosure, Wall Mount, Abs/pc Light Gray; Enclosure Type Bud Industries - 73R8045 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Abs/pc Light Gray; Enclosure Type Bud Industries
73R8045
Enclosure, Wall Mount, Abs/pc Light Gray; Enclosure Type Bud Industries 73R8045
ENCLOSURE, WALL MOUNT, ABS/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS, Polycarbonate; External Height - Metric:159.8mm; External Width - Metric:400mm; External Depth - Metric:500mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, ABS/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS, Polycarbonate; External Height - Metric:159.8mm; External Width - Metric:400mm; External Depth - Metric:500mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
NBF-32232
Electrical Enclosures NBF-32232
Electrical Enclosures 19.68 x 15.74 x 6.29 CLEAR DOOR INDOOR

Electrical Enclosures 19.68 x 15.74 x 6.29 CLEAR DOOR INDOOR

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1790-ND 70148028 73R8045 NBF-32232
Product Name Boxes ENCLOSURE;ABS/PC;UL94-5V;NEMA1,2,4,4X;INDOOR;CLEAR DOOR;LT GRAY;19.68X15.74X6.29 Enclosure, Wall Mount, Abs/pc Light Gray; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material ABS ABS Polycarbonate; ABS; ABS, Polycarbonate
NEMA Rating Type 1 NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Features Hinged Cover; Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Enclosures - aluTWIN - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Pushbutton Enclosures
Shape Rectangular
Length 6.53 to 9.44 inch (166 to 240 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Enclosure - 22682168 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details