BUD INDUSTRIES, INC. Boxes NBF-32224

Description
"Box Plastic, ABS/PC Blend Gray, Clear Cover/Door Hinged Door, Lid 13.780"" L x 9.840"" W (350.01mm x 249.94mm) X 7.080"" (179.83mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS/PC Blend Gray, Clear Cover/Door Hinged Door, Lid 13.780"" L x 9.840"" W (350.01mm x 249.94mm) X 7.080"" (179.83mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - NBF-32224-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS/PC Blend Gray, Clear Cover/Door Hinged Door, Lid 13.780"" L x 9.840"" W (350.01mm x 249.94mm) X 7.080"" (179.83mm)"

"Box Plastic, ABS/PC Blend Gray, Clear Cover/Door Hinged Door, Lid 13.780"" L x 9.840"" W (350.01mm x 249.94mm) X 7.080"" (179.83mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Abs/pc Light Gray; Enclosure Type Bud Industries - 73R8041 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Abs/pc Light Gray; Enclosure Type Bud Industries
73R8041
Enclosure, Wall Mount, Abs/pc Light Gray; Enclosure Type Bud Industries 73R8041
ENCLOSURE, WALL MOUNT, ABS/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS, Polycarbonate; External Height - Metric:179.8mm; External Width - Metric:250mm; External Depth - Metric:350mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, ABS/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS, Polycarbonate; External Height - Metric:179.8mm; External Width - Metric:250mm; External Depth - Metric:350mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
NBF-32224
Electrical Enclosures NBF-32224
Electrical Enclosures NEMA Box ABS/PC Indoor Clear

Electrical Enclosures NEMA Box ABS/PC Indoor Clear

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number NBF-32224-ND 73R8041 NBF-32224
Product Name Boxes Enclosure, Wall Mount, Abs/pc Light Gray; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material ABS Polycarbonate; ABS; ABS, Polycarbonate
NEMA Rating Type 1 NEMA Enclosures
Features Hinged Cover; Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Boxes - 164-1414C4LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details