BUD INDUSTRIES, INC. Boxes NBF-32222

Description
"Box Plastic, ABS/PC Blend Gray, Clear Cover/Door Hinged Door, Lid 13.780"" L x 9.840"" W (350.01mm x 249.94mm) X 5.900"" (149.86mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS/PC Blend Gray, Clear Cover/Door Hinged Door, Lid 13.780"" L x 9.840"" W (350.01mm x 249.94mm) X 5.900"" (149.86mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - NBF-32222-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS/PC Blend Gray, Clear Cover/Door Hinged Door, Lid 13.780"" L x 9.840"" W (350.01mm x 249.94mm) X 5.900"" (149.86mm)"

"Box Plastic, ABS/PC Blend Gray, Clear Cover/Door Hinged Door, Lid 13.780"" L x 9.840"" W (350.01mm x 249.94mm) X 5.900"" (149.86mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
NBF-32222
Electrical Enclosures NBF-32222
Electrical Enclosures NEMA Box ABS/PC Indoor Clear

Electrical Enclosures NEMA Box ABS/PC Indoor Clear

Buy Now Datasheet
Enclosure, Wall Mount, Abs/pc Light Gray; Enclosure Type Bud Industries - 73R8040 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Abs/pc Light Gray; Enclosure Type Bud Industries
73R8040
Enclosure, Wall Mount, Abs/pc Light Gray; Enclosure Type Bud Industries 73R8040
ENCLOSURE, WALL MOUNT, ABS/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS, Polycarbonate; External Height - Metric:149.9mm; External Width - Metric:250mm; External Depth - Metric:350mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, ABS/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS, Polycarbonate; External Height - Metric:149.9mm; External Width - Metric:250mm; External Depth - Metric:350mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number NBF-32222-ND NBF-32222 73R8040
Product Name Boxes Electrical Enclosures Enclosure, Wall Mount, Abs/pc Light Gray; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material ABS Polycarbonate; ABS; ABS, Polycarbonate
NEMA Rating Type 1 NEMA Enclosures
Features Hinged Cover; Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1112356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 5.91 inch (150 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details