BUD INDUSTRIES, INC. Boxes NBF-32218

Description
"Box Plastic, ABS/PC Blend Gray, Clear Cover/Door Hinged Door, Lid 11.810"" L x 7.870"" W (299.97mm x 199.90mm) X 6.290"" (159.77mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS/PC Blend Gray, Clear Cover/Door Hinged Door, Lid 11.810"" L x 7.870"" W (299.97mm x 199.90mm) X 6.290"" (159.77mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1788-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS/PC Blend Gray, Clear Cover/Door Hinged Door, Lid 11.810"" L x 7.870"" W (299.97mm x 199.90mm) X 6.290"" (159.77mm)"

"Box Plastic, ABS/PC Blend Gray, Clear Cover/Door Hinged Door, Lid 11.810"" L x 7.870"" W (299.97mm x 199.90mm) X 6.290"" (159.77mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Abs/pc Light Gray; Enclosure Type Bud Industries - 73R8038 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Abs/pc Light Gray; Enclosure Type Bud Industries
73R8038
Enclosure, Wall Mount, Abs/pc Light Gray; Enclosure Type Bud Industries 73R8038
ENCLOSURE, WALL MOUNT, ABS/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS, Polycarbonate; External Height - Metric:159.8mm; External Width - Metric:200mm; External Depth - Metric:300mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, ABS/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS, Polycarbonate; External Height - Metric:159.8mm; External Width - Metric:200mm; External Depth - Metric:300mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet
ENCLOSURE;ABS/PC;UL94-5V;NEMA1,2,4,4X;INDOOR;CLEAR DOOR;LT GRAY;11.81X7.87X6.29 - 70148026 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE;ABS/PC;UL94-5V;NEMA1,2,4,4X;INDOOR;CLEAR DOOR;LT GRAY;11.81X7.87X6.29
70148026
ENCLOSURE;ABS/PC;UL94-5V;NEMA1,2,4,4X;INDOOR;CLEAR DOOR;LT GRAY;11.81X7.87X6.29 70148026
Designed to IP66 of IEC 529 and NEMA 1, 2, 4, 4x, 12, and 13 specifications All plastic construction including hinge pins Comes complete with stainless steel wall mounting brackets and hardware Style A has two or three plastic latches ABS plastic enclosures are molded out of light gray material with UL94-HB flammability rating. (Not UL Listed) ABS/PC blended plastic enclosures are molded out of light gray material with UL94-5VA flammability rating. Suggested service temperature range -40C to +70C. Clear doors, for all models, are molded out of polycarbonate material with UL94-V0 flammability rating.

  • Designed to IP66 of IEC 529 and NEMA 1, 2, 4, 4x, 12, and 13 specifications
  • All plastic construction including hinge pins
  • Comes complete with stainless steel wall mounting brackets and hardware
  • Style A has two or three plastic latches
  • ABS plastic enclosures are molded out of light gray material with UL94-HB flammability rating. (Not UL
    Listed)
  • ABS/PC blended plastic enclosures are molded out of light gray material with UL94-5VA flammability rating. Suggested service temperature range -40C to +70C.
  • Clear doors, for all models, are molded out of polycarbonate material with UL94-V0 flammability rating.
Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
NBF-32218
Electrical Enclosures NBF-32218
Electrical Enclosures 11.81 x 7.87 x 6.29 CLEAR DOOR INDOOR

Electrical Enclosures 11.81 x 7.87 x 6.29 CLEAR DOOR INDOOR

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1788-ND 73R8038 70148026 NBF-32218
Product Name Boxes Enclosure, Wall Mount, Abs/pc Light Gray; Enclosure Type Bud Industries ENCLOSURE;ABS/PC;UL94-5V;NEMA1,2,4,4X;INDOOR;CLEAR DOOR;LT GRAY;11.81X7.87X6.29 Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material ABS Polycarbonate; ABS; ABS, Polycarbonate ABS
NEMA Rating Type 1 NEMA Enclosures NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures
Features Hinged Cover; Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6 6
Unlock Full Specs
to access all available technical data

Similar Products

ENCLOSURE; 19 IN RACK CASE; ALUMINUM; LT GRAY; 1.736 X 19 X 10.433 - 70016773 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 105-909 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
4 suppliers