BUD INDUSTRIES, INC. Electrical Enclosures NBF-32136

Description
Electrical Enclosures NEMA Box ABS/PC Indoor
Datasheet
Description
Electrical Enclosures NEMA Box ABS/PC Indoor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Electrical Enclosures
NBF-32136
Electrical Enclosures NBF-32136
Electrical Enclosures NEMA Box ABS/PC Indoor

Electrical Enclosures NEMA Box ABS/PC Indoor

Buy Now Datasheet
Enclosure, Wall Mount, Abs/pc Light Gray; Enclosure Type Bud Industries - 73R8024 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Abs/pc Light Gray; Enclosure Type Bud Industries
73R8024
Enclosure, Wall Mount, Abs/pc Light Gray; Enclosure Type Bud Industries 73R8024
ENCLOSURE, WALL MOUNT, ABS/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS, Polycarbonate; External Height - Metric:159.8mm; External Width - Metric:430mm; External Depth - Metric:530mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, ABS/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS, Polycarbonate; External Height - Metric:159.8mm; External Width - Metric:430mm; External Depth - Metric:530mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number NBF-32136 73R8024
Product Name Electrical Enclosures Enclosure, Wall Mount, Abs/pc Light Gray; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures
Features RoHS Compliant
Length 6.29 inch (160 mm)
Width 16.93 inch (430 mm)
Depth 20.87 inch (530 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Enclosure, Handheld, Abs, Black/grey; Enclosure Type Takachi - 38AC2564 - Newark, An Avnet Company
Specs
Length 0.7874 inch (20 mm)
Width 3.11 inch (79 mm)
Depth 4.96 inch (126 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details