Electrical Enclosures NEMA Box ABS/PC Indoor
ENCLOSURE, WALL MOUNT, ABS/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS, Polycarbonate; External Height - Metric:159.8mm; External Width - Metric:350mm; External Depth - Metric:450mm; IP Rating:IP66 RoHS Compliant: No
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | NBF-32128 | 73R8020 |
| Product Name | Electrical Enclosures | Enclosure, Wall Mount, Abs/pc Light Gray; Enclosure Type Bud Industries |
| Type | Electronic and Instrument Enclosures | |
| Features | RoHS Compliant | |
| Length | 6.29 inch (160 mm) | |
| Width | 13.78 inch (350 mm) | |
| Depth | 17.72 inch (450 mm) |