BUD INDUSTRIES, INC. Boxes NBF-32112

Description
"Box Plastic, ABS/PC Blend Gray Hinged Door, Lid 7.870"" L x 5.900"" W (199.90mm x 149.86mm) X 3.930"" (99.82mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS/PC Blend Gray Hinged Door, Lid 7.870"" L x 5.900"" W (199.90mm x 149.86mm) X 3.930"" (99.82mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - NBF-32112-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS/PC Blend Gray Hinged Door, Lid 7.870"" L x 5.900"" W (199.90mm x 149.86mm) X 3.930"" (99.82mm)"

"Box Plastic, ABS/PC Blend Gray Hinged Door, Lid 7.870"" L x 5.900"" W (199.90mm x 149.86mm) X 3.930"" (99.82mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
NBF-32112
Electrical Enclosures NBF-32112
Electrical Enclosures NEMA Box ABS/PC Indoor

Electrical Enclosures NEMA Box ABS/PC Indoor

Buy Now Datasheet
Enclosure, Wall Mount, Abs/pc Light Gray; Enclosure Type Bud Industries - 73R8012 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Abs/pc Light Gray; Enclosure Type Bud Industries
73R8012
Enclosure, Wall Mount, Abs/pc Light Gray; Enclosure Type Bud Industries 73R8012
ENCLOSURE, WALL MOUNT, ABS/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS, Polycarbonate; External Height - Metric:99.8mm; External Width - Metric:150mm; External Depth - Metric:200mm; IP Rating:IP66 RoHS Compliant: No

ENCLOSURE, WALL MOUNT, ABS/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS, Polycarbonate; External Height - Metric:99.8mm; External Width - Metric:150mm; External Depth - Metric:200mm; IP Rating:IP66 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number NBF-32112-ND NBF-32112 73R8012
Product Name Boxes Electrical Enclosures Enclosure, Wall Mount, Abs/pc Light Gray; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material ABS Polycarbonate; ABS; ABS, Polycarbonate
NEMA Rating Type 1 NEMA Enclosures
Features Hinged Cover; Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 2832149 - RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
GUB UL empty enclosure - gub ul empty enclosure - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Explosion Proof
View Details
TK Series Enclosures - 111-516 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers