"Box Plastic, ABS/PC Blend Gray Hinged Door, Lid 5.110"" L x 3.930"" W (129.79mm x 99.82mm) X 2.750"" (69.85mm)"
ENCLOSURE, WALL MOUNT, ABS/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS, Polycarbonate; External Height - Metric:69.9mm; External Width - Metric:100mm; External Depth - Metric:130mm; IP Rating:IP66 RoHS Compliant: No
Electrical Enclosures 5.11 x 3.94 x 2.75 SOLID DOOR
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 377-1772-ND | 73R8007 | NBF-32102 |
| Product Name | Boxes | Enclosure, Wall Mount, Abs/pc Light Gray; Enclosure Type Bud Industries | Electrical Enclosures |
| Type | Junction Box | Electronic and Instrument Enclosures | |
| Material | ABS | Polycarbonate; ABS; ABS, Polycarbonate | |
| NEMA Rating | Type 1 | NEMA Enclosures | NEMA Enclosures |
| Features | Hinged Cover; Flame Retardant | RoHS Compliant | |
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | 6 |