BUD INDUSTRIES, INC. Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Bud Industries NBF-32036

Description
ENCLOSURE, WALL MOUNT, ABS, LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:159.8mm; External Width - Metric:430mm; External Depth - Metric:530mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: No
Datasheet
Description
ENCLOSURE, WALL MOUNT, ABS, LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:159.8mm; External Width - Metric:430mm; External Depth - Metric:530mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Bud Industries - 73R8001 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Bud Industries
73R8001
Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Bud Industries 73R8001
ENCLOSURE, WALL MOUNT, ABS, LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:159.8mm; External Width - Metric:430mm; External Depth - Metric:530mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: No

ENCLOSURE, WALL MOUNT, ABS, LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:159.8mm; External Width - Metric:430mm; External Depth - Metric:530mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: No

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
NBF-32036
Electrical Enclosures NBF-32036
Electrical Enclosures NEMA Box ABS Indoor

Electrical Enclosures NEMA Box ABS Indoor

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures
Product Number 73R8001 NBF-32036
Product Name Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Bud Industries Electrical Enclosures
Length 6.29 inch (160 mm)
Width 16.93 inch (430 mm)
Depth 20.87 inch (530 mm)
Material ABS; ABS
NEMA Rating NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHI6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
7 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details