"Box Plastic, ABS Gray Hinged Door, Lid 17.710"" L x 13.780"" W (449.83mm x 350.01mm) X 7.870"" (199.90mm)"
Electrical Enclosures NEMA Box ABS Indoor
ENCLOSURE, WALL MOUNT, ABS, LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:199.9mm; External Width - Metric:350mm; External Depth - Metric:450mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: No
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | NBF-32030-ND | NBF-32030 | 73R7998 |
| Product Name | Boxes | Electrical Enclosures | Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Bud Industries |
| Type | Junction Box | Electronic and Instrument Enclosures | |
| Material | ABS | ABS; ABS | |
| NEMA Rating | Type 1 | NEMA Enclosures | |
| Features | Hinged Cover; Flame Retardant | RoHS Compliant | |
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | 6 |