BUD INDUSTRIES, INC. Boxes NBF-32026

Description
"Box Plastic, ABS Gray Hinged Door, Lid 15.740"" L x 11.810"" W (399.80mm x 299.97mm) X 6.290"" (159.77mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Gray Hinged Door, Lid 15.740"" L x 11.810"" W (399.80mm x 299.97mm) X 6.290"" (159.77mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1767-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Hinged Door, Lid 15.740"" L x 11.810"" W (399.80mm x 299.97mm) X 6.290"" (159.77mm)"

"Box Plastic, ABS Gray Hinged Door, Lid 15.740"" L x 11.810"" W (399.80mm x 299.97mm) X 6.290"" (159.77mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
NBF-32026
Electrical Enclosures NBF-32026
Electrical Enclosures 15.68"x11.73"x6.30" SOLID DOOR

Electrical Enclosures 15.68"x11.73"x6.30" SOLID DOOR

Buy Now Datasheet
BUDI Wall Mount - NBF-32026 - Galco Industrial Electronics
Madison Heights, MI, United States
BUDI Wall Mount
NBF-32026
BUDI Wall Mount NBF-32026
NEMAENCLosure ABS Plastic NBF-32026

NEMAENCLosure ABS Plastic NBF-32026

Supplier's Site
Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Bud Industries - 73R7996 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Bud Industries
73R7996
Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Bud Industries 73R7996
ENCLOSURE, WALL MOUNT, ABS, LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:159.8mm; External Width - Metric:300mm; External Depth - Metric:400mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: No

ENCLOSURE, WALL MOUNT, ABS, LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:159.8mm; External Width - Metric:300mm; External Depth - Metric:400mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Galco Industrial Electronics Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1767-ND NBF-32026 NBF-32026 73R7996
Product Name Boxes Electrical Enclosures BUDI Wall Mount Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material ABS ABS; ABS
NEMA Rating Type 1 NEMA Enclosures NEMA Enclosures
Features Hinged Cover; Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 2832139 - RS Components, Ltd.
Specs
Length 3.53 inch (89.6 mm)
Width 2.76 inch (70 mm)
Depth 3.53 inch (89.6 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Ethernet/POE junction box - ethernet-junction-box-made-ofglass-fibre-reinforced-polyester - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 110-915 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers