BUD INDUSTRIES, INC. Boxes NBF-32018

Description
"Box Plastic, ABS Gray Hinged Door, Lid 11.810"" L x 7.870"" W (299.97mm x 199.90mm) X 6.290"" (159.77mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Gray Hinged Door, Lid 11.810"" L x 7.870"" W (299.97mm x 199.90mm) X 6.290"" (159.77mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1766-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Hinged Door, Lid 11.810"" L x 7.870"" W (299.97mm x 199.90mm) X 6.290"" (159.77mm)"

"Box Plastic, ABS Gray Hinged Door, Lid 11.810"" L x 7.870"" W (299.97mm x 199.90mm) X 6.290"" (159.77mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Bud Industries - 73R7992 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Bud Industries
73R7992
Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Bud Industries 73R7992
ENCLOSURE, WALL MOUNT, ABS, LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:159.8mm; External Width - Metric:200mm; External Depth - Metric:300mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: No

ENCLOSURE, WALL MOUNT, ABS, LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:159.8mm; External Width - Metric:200mm; External Depth - Metric:300mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: No

Supplier's Site
BUDI Wall Mount - NBF-32018 - Galco Industrial Electronics
Madison Heights, MI, United States
BUDI Wall Mount
NBF-32018
BUDI Wall Mount NBF-32018
NEMAENCLosure ABS Plastic NBF-32018

NEMAENCLosure ABS Plastic NBF-32018

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
NBF-32018
Electrical Enclosures NBF-32018
Electrical Enclosures 11.28" x7.47"x 5.50" SOLID DOOR

Electrical Enclosures 11.28" x7.47"x 5.50" SOLID DOOR

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Galco Industrial Electronics VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1766-ND 73R7992 NBF-32018 NBF-32018
Product Name Boxes Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Bud Industries BUDI Wall Mount Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material ABS ABS; ABS
NEMA Rating Type 1 NEMA Enclosures NEMA Enclosures
Features Hinged Cover; Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Enclosure, Heat Sink, Aluminium, Black; Enclosure Type Takachi - 38AC1304 - Newark, An Avnet Company
Specs
Length 5.87 inch (149 mm)
Width 16.93 inch (430 mm)
Depth 9.09 inch (231 mm)
View Details