Clear door indoor version, front doors have SS hinges and latches
"Box Plastic, ABS/PC Blend Gray, Clear Cover/Door Hinged Door, Lid 15.680"" L x 11.727"" W (398.27mm x 297.87mm) X 6.295"" (159.89mm)"
ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:398.3mm; External Width - Metric:298mm; External Depth - Metric:160mm; IP Rating:IP66; Body Color:Grey; External Height:6.3"RoHS Compliant: Yes
Electrical Enclosures 15.68 x 11.73 x 6.3 Clear Door
NBE Series Enclosure, ABS⁄PC Blended Plastic Body Material, Polycarbonate Cover Material
The NBE series enclosures are the same as the NBB series with the addition of an anodized aluminum internal swingframe panel. This panel can be used to mount switches, controls, meters and company graphics. It is attached to a non-metallic frame which mounts to the inside of the enclosure. The swingframe panel has two hinges and is opened and closed with two or three captive thumb screws. Four sizes are available with either solid gray or clear polycarbonate doors. Note: Solid ABS/PC material has UL94-5VB flammability rating. Clear PC material has UL94V-2 flammability rating.
| BUD INDUSTRIES, INC. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | NBE-10567 | 377-1147-ND | 83F6482 | NBE-10567 | 70148582 |
| Product Name | UL/NEMA/IEC NBE Series | Boxes | Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries | Electrical Enclosures | Enclosure; ABS/PC Blended Plastic; Polycarbonate Cover; Clear; NEMA |
| Type | Electronic and Instrument Enclosures | Junction Box | Electronic and Instrument Enclosures | ||
| Shape | Rectangular | ||||
| Length | 15.68 inch (398 mm) | 15.68 inch (398 mm) | 6.3 inch (160 mm) | 15.68 inch (398 mm) | |
| Width | 11.73 inch (298 mm) | 11.73 inch (298 mm) | 11.73 inch (298 mm) | 11.73 inch (298 mm) | |
| Depth | 6.3 inch (160 mm) | 6.3 inch (160 mm) | 6.3 inch (160 mm) |