BUD INDUSTRIES, INC. UL/NEMA/IEC NBD Series NBD-15449

Description
Solid door outdoor version, front door have SS hinges and latches
Request a Quote Datasheet
Description
Solid door outdoor version, front door have SS hinges and latches
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
UL/NEMA/IEC NBD Series
NBD-15449
UL/NEMA/IEC NBD Series NBD-15449
Solid door outdoor version, front door have SS hinges and latches

Solid door outdoor version, front door have SS hinges and latches

Supplier's Site
Boxes - NBD-15449-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, PBT/PC Blend Gray Cover Included 13.423"" L x 11.052"" W (340.94mm x 280.72mm) X 5.111"" (129.82mm)"

"Box Plastic, PBT/PC Blend Gray Cover Included 13.423"" L x 11.052"" W (340.94mm x 280.72mm) X 5.111"" (129.82mm)"

Buy Now Datasheet
Enclosure, Box, Polycarbonate, Gray; Enclosure Type Bud Industries - 95B0368 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Polycarbonate, Gray; Enclosure Type Bud Industries
95B0368
Enclosure, Box, Polycarbonate, Gray; Enclosure Type Bud Industries 95B0368
ENCLOSURE, BOX, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:PBT, Polycarbonate; External Height - Metric:340.9mm; External Width - Metric:281mm; External Depth - Metric:130mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, BOX, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:PBT, Polycarbonate; External Height - Metric:340.9mm; External Width - Metric:281mm; External Depth - Metric:130mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
NBD-15449
Electrical Enclosures NBD-15449
Electrical Enclosures 13.42 x 11.05 x 5.11 Outdoor

Electrical Enclosures 13.42 x 11.05 x 5.11 Outdoor

Buy Now Datasheet

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number NBD-15449 NBD-15449-ND 95B0368 NBD-15449
Product Name UL/NEMA/IEC NBD Series Boxes Enclosure, Box, Polycarbonate, Gray; Enclosure Type Bud Industries Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 13.42 inch (341 mm) 13.42 inch (341 mm) 5.11 inch (130 mm)
Width 11.05 inch (281 mm) 11.06 inch (281 mm) 11.05 inch (281 mm)
Depth 5.11 inch (130 mm) 5.12 inch (130 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Flanged EMC Shield Enclosure - EXEF Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station; PC Enclosures
Shape Rectangular
Length 1.34 to 4.72 inch (34 to 120 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details