BUD INDUSTRIES, INC. UL/NEMA/IEC NBD Series NBD-10469

Description
Clear door indoor version, front doors have SS hinges and latches
Datasheet
Description
Clear door indoor version, front doors have SS hinges and latches
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
UL/NEMA/IEC NBD Series
NBD-10469
UL/NEMA/IEC NBD Series NBD-10469
Clear door indoor version, front doors have SS hinges and latches

Clear door indoor version, front doors have SS hinges and latches

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
NBD-10469
Electrical Enclosures NBD-10469
Electrical Enclosures 13.42 x 11.05 x 5.11 Clear Door

Electrical Enclosures 13.42 x 11.05 x 5.11 Clear Door

Buy Now Datasheet
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries - 83F6474 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries
83F6474
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries 83F6474
ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS, Polycarbonate; External Height - Metric:340.9mm; External Width - Metric:281mm; External Depth - Metric:130mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS, Polycarbonate; External Height - Metric:340.9mm; External Width - Metric:281mm; External Depth - Metric:130mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site
Cover; Polycarbonate Plastic; Light Gray; Clear; 13.423 0.039 in.; 3.92 in. - 70148575 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cover; Polycarbonate Plastic; Light Gray; Clear; 13.423 0.039 in.; 3.92 in.
70148575
Cover; Polycarbonate Plastic; Light Gray; Clear; 13.423 0.039 in.; 3.92 in. 70148575
Polycarbonate Plastic Body, Light Gray Body, Covers Molded from a blend of light gray ABS and polycarbonate plastic resins, these enclosures are available in five sizes with a choice of solid gray or clear polycarbonate covers. Covers are held in place with non-metallic Phillips drive fasteners. The product is a cover with polycarbonate plastic body.

Polycarbonate Plastic Body, Light Gray Body, Covers
Molded from a blend of light gray ABS and polycarbonate plastic resins, these enclosures are available in five sizes with a choice of solid gray or clear polycarbonate covers. Covers are held in place with non-metallic Phillips drive fasteners.
The product is a cover with polycarbonate plastic body.

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number NBD-10469 NBD-10469 83F6474 70148575
Product Name UL/NEMA/IEC NBD Series Electrical Enclosures Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries Cover; Polycarbonate Plastic; Light Gray; Clear; 13.423 0.039 in.; 3.92 in.
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Shape Rectangular
Length 13.42 inch (341 mm) 5.11 inch (130 mm) 13.42 inch (341 mm) 13.42 inch (341 mm)
Width 11.05 inch (281 mm) 11.05 inch (281 mm) 11.06 inch (281 mm) 11.05 inch (281 mm)
Depth 5.11 inch (130 mm) 5.12 inch (130 mm) 3.92 inch (99.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Handheld Enclosure, Abs, Black; Enclosure Type Takachi - 68X2389 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 1.77 inch (45 mm)
Depth 3.54 inch (90 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details