BUD INDUSTRIES, INC. UL/NEMA/IEC NBD Series NBD-10465

Description
Clear door indoor version, front doors have SS hinges and latches
Datasheet
Description
Clear door indoor version, front doors have SS hinges and latches
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
UL/NEMA/IEC NBD Series
NBD-10465
UL/NEMA/IEC NBD Series NBD-10465
Clear door indoor version, front doors have SS hinges and latches

Clear door indoor version, front doors have SS hinges and latches

Supplier's Site
BUDI Wall Mount - NBD-10465 - Galco Industrial Electronics
Madison Heights, MI, United States
BUDI Wall Mount
NBD-10465
BUDI Wall Mount NBD-10465
NEMAENCLosure with Screw-Down Cover NBD

NEMAENCLosure with Screw-Down Cover NBD

Supplier's Site
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries - 83F6473 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries
83F6473
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries 83F6473
ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS, Polycarbonate; External Height - Metric:381mm; External Width - Metric:191mm; External Depth - Metric:178mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS, Polycarbonate; External Height - Metric:381mm; External Width - Metric:191mm; External Depth - Metric:178mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site
Enclosure; Polycarbonate Plastic; LightGray; Clear Cover; UL Listed, NEMA - 70148574 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Polycarbonate Plastic; LightGray; Clear Cover; UL Listed, NEMA
70148574
Enclosure; Polycarbonate Plastic; LightGray; Clear Cover; UL Listed, NEMA 70148574
Polycarbonate Plastic Body, Light Gray Body, Covers Molded from a blend of light gray ABS and polycarbonate plastic resins, these enclosures are available in five sizes with a choice of solid gray or clear polycarbonate covers. Covers are held in place with non-metallic Phillips drive fasteners. The product is a cover with polycarbonate plastic body.

Polycarbonate Plastic Body, Light Gray Body, Covers
Molded from a blend of light gray ABS and polycarbonate plastic resins, these enclosures are available in five sizes with a choice of solid gray or clear polycarbonate covers. Covers are held in place with non-metallic Phillips drive fasteners.
The product is a cover with polycarbonate plastic body.

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
NBD-10465
Electrical Enclosures NBD-10465
Electrical Enclosures 15 x 7.53 x 7 Clear Door

Electrical Enclosures 15 x 7.53 x 7 Clear Door

Buy Now Datasheet

Technical Specifications

  BUD INDUSTRIES, INC. Galco Industrial Electronics Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number NBD-10465 NBD-10465 83F6473 70148574 NBD-10465
Product Name UL/NEMA/IEC NBD Series BUDI Wall Mount Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries Enclosure; Polycarbonate Plastic; LightGray; Clear Cover; UL Listed, NEMA Electrical Enclosures
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Shape Rectangular
Length 15 inch (381 mm) 15 inch (381 mm) 15 inch (381 mm) 7.01 inch (178 mm)
Width 7.53 inch (191 mm) 7.52 inch (191 mm) 7.53 inch (191 mm) 7.56 inch (192 mm)
Depth 7 inch (178 mm) 7.01 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
IP67 / IP68 UV-protect Network Plastic Box - WP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 to 11.02 inch (65 to 280 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details