BUD INDUSTRIES, INC. UL/NEMA/IEC NBD Series NBD-10452

Description
Have non metallic Phillips drive fastener, solid door indoor version
Request a Quote Datasheet
Description
Have non metallic Phillips drive fastener, solid door indoor version
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
UL/NEMA/IEC NBD Series
NBD-10452
UL/NEMA/IEC NBD Series NBD-10452
Have non metallic Phillips drive fastener, solid door indoor version

Have non metallic Phillips drive fastener, solid door indoor version

Supplier's Site
Boxes - NBD-10452-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS/PC Blend Gray Cover Included 14.961"" L x 11.024"" W (380.01mm x 280.01mm) X 7.006"" (177.95mm)"

"Box Plastic, ABS/PC Blend Gray Cover Included 14.961"" L x 11.024"" W (380.01mm x 280.01mm) X 7.006"" (177.95mm)"

Buy Now Datasheet
Enclosure; Polyurethane; 14.961 in.; 11.024 in.; 10.833 in.; Stainless Steel - 70148571 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Polyurethane; 14.961 in.; 11.024 in.; 10.833 in.; Stainless Steel
70148571
Enclosure; Polyurethane; 14.961 in.; 11.024 in.; 10.833 in.; Stainless Steel 70148571
Large Non-Metallic Enclosure, ABS⁄PC Blended Plastic Material, Light Gray Color Molded from a blend of light gray ABS and polycarbonate plastic resins, these enclosures are available in five sizes with a choice of solid gray or clear polycarbonate covers. Covers are held in place with non-metallic Phillips drive fasteners.

Large Non-Metallic Enclosure, ABS⁄PC Blended Plastic Material, Light Gray Color
Molded from a blend of light gray ABS and polycarbonate plastic resins, these enclosures are available in five sizes with a choice of solid gray or clear polycarbonate covers. Covers are held in place with non-metallic Phillips drive fasteners.

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
NBD-10452
Electrical Enclosures NBD-10452
Electrical Enclosures 14.96 x 11.02 x 7.01 Solid Door

Electrical Enclosures 14.96 x 11.02 x 7.01 Solid Door

Buy Now Datasheet
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries - 83F6470 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries
83F6470
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries 83F6470
ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS, Polycarbonate; External Height - Metric:380mm; External Width - Metric:280mm; External Depth - Metric:178mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS, Polycarbonate; External Height - Metric:380mm; External Width - Metric:280mm; External Depth - Metric:178mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number NBD-10452 NBD-10452-ND 70148571 NBD-10452 83F6470
Product Name UL/NEMA/IEC NBD Series Boxes Enclosure; Polyurethane; 14.961 in.; 11.024 in.; 10.833 in.; Stainless Steel Electrical Enclosures Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 14.96 inch (380 mm) 14.96 inch (380 mm) 14.96 inch (380 mm) 14.96 inch (380 mm)
Width 11.02 inch (280 mm) 11.02 inch (280 mm) 7.01 inch (178 mm) 11.02 inch (280 mm)
Depth 7.01 inch (178 mm) 10.83 inch (275 mm) 7.01 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4PHI6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
5 suppliers