BUD INDUSTRIES, INC. Boxes NBB-22253

Description
"Box Plastic, ABS Gray Hinged Door, Lid 19.170"" L x 14.640"" W (486.92mm x 371.86mm) X 7.851"" (199.42mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Gray Hinged Door, Lid 19.170"" L x 14.640"" W (486.92mm x 371.86mm) X 7.851"" (199.42mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - NBB-22253-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Hinged Door, Lid 19.170"" L x 14.640"" W (486.92mm x 371.86mm) X 7.851"" (199.42mm)"

"Box Plastic, ABS Gray Hinged Door, Lid 19.170"" L x 14.640"" W (486.92mm x 371.86mm) X 7.851"" (199.42mm)"

Buy Now Datasheet
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries - 97H2161 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries
97H2161
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries 97H2161
ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:487mm; External Width - Metric:372mm; External Depth - Metric:199mm; IP Rating:IP66; Body Color:Grey; External Depth:7.85" RoHS Compliant: Yes

ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:487mm; External Width - Metric:372mm; External Depth - Metric:199mm; IP Rating:IP66; Body Color:Grey; External Depth:7.85" RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
NBB-22253
Electrical Enclosures NBB-22253
Electrical Enclosures NEMA Box B Solid Indoor

Electrical Enclosures NEMA Box B Solid Indoor

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number NBB-22253-ND 97H2161 NBB-22253
Product Name Boxes Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material ABS ABS; ABS
NEMA Rating Type 1 NEMA Enclosures NEMA Enclosures
Features Hinged Cover; Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
DIN rail mount Raspberry Pi heatsink case - RPHD series - RPHD Series - Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Console Enclosures; PC Enclosures
Length 1.18 inch (30 mm)
Width 2.48 inch (63 mm)
View Details
TK Series Enclosures - 120-407 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
4 suppliers