BUD INDUSTRIES, INC. Boxes NBB-22243

Description
"Box Plastic, ABS Gray Hinged Door, Lid 11.280"" L x 7.475"" W (286.51mm x 189.87mm) X 5.515"" (140.08mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Gray Hinged Door, Lid 11.280"" L x 7.475"" W (286.51mm x 189.87mm) X 5.515"" (140.08mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2036-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Hinged Door, Lid 11.280"" L x 7.475"" W (286.51mm x 189.87mm) X 5.515"" (140.08mm)"

"Box Plastic, ABS Gray Hinged Door, Lid 11.280"" L x 7.475"" W (286.51mm x 189.87mm) X 5.515"" (140.08mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
NBB-22243
Electrical Enclosures NBB-22243
Electrical Enclosures NEMA Box B Solid Indoor

Electrical Enclosures NEMA Box B Solid Indoor

Buy Now Datasheet
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries - 43J1452 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries
43J1452
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries 43J1452
ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:286.5mm; External Width - Metric:190mm; External Depth - Metric:140mm; IP Rating:IP66; Body Color:Grey; External Depth:5.5" RoHS Compliant: Yes

ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:286.5mm; External Width - Metric:190mm; External Depth - Metric:140mm; IP Rating:IP66; Body Color:Grey; External Depth:5.5" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2036-ND NBB-22243 43J1452
Product Name Boxes Electrical Enclosures Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material ABS ABS; ABS
NEMA Rating Type 1 NEMA Enclosures
Features Hinged Cover; Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Adaptable Boxes - 1219695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 3.94 inch (100 mm)
Depth 8.66 inch (220 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1401N - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 14 inch (356 mm)
Width 8 inch (203 mm)
View Details
4 suppliers