BUD INDUSTRIES, INC. Boxes NBB-22240

Description
"Box Plastic, ABS Gray Hinged Door, Lid 5.904"" L x 5.904"" W (149.96mm x 149.96mm) X 3.568"" (90.63mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Gray Hinged Door, Lid 5.904"" L x 5.904"" W (149.96mm x 149.96mm) X 3.568"" (90.63mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2034-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Hinged Door, Lid 5.904"" L x 5.904"" W (149.96mm x 149.96mm) X 3.568"" (90.63mm)"

"Box Plastic, ABS Gray Hinged Door, Lid 5.904"" L x 5.904"" W (149.96mm x 149.96mm) X 3.568"" (90.63mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
NBB-22240
Electrical Enclosures NBB-22240
Electrical Enclosures NEMA Box B Solid Indoor

Electrical Enclosures NEMA Box B Solid Indoor

Buy Now Datasheet
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries - 97H2156 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries
97H2156
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries 97H2156
ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:149.9mm; External Width - Metric:150mm; External Depth - Metric:91mm; IP Rating:IP66; Body Color:Grey; External Depth:3.57" RoHS Compliant: Yes

ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:149.9mm; External Width - Metric:150mm; External Depth - Metric:91mm; IP Rating:IP66; Body Color:Grey; External Depth:3.57" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2034-ND NBB-22240 97H2156
Product Name Boxes Electrical Enclosures Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material ABS ABS; ABS
NEMA Rating Type 1 NEMA Enclosures NEMA Enclosures
Features Hinged Cover; Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
19” Rack Mount Enclosure With Detachable Panels - AUPR Series - Takachi Electronics Enclosure Co., Ltd.
Specs
Type Rack Enclosures
Length 88 to 177 inch (2235 to 4496 mm)
Width 430 inch (10922 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details