BUD INDUSTRIES, INC. UL/NEMA/IEC NBB Series NBB-15247

Description
UL94-5VA flammability rating, suggested temp. range -40° to 70°
Request a Quote Datasheet
Description
UL94-5VA flammability rating, suggested temp. range -40° to 70°
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
UL/NEMA/IEC NBB Series
NBB-15247
UL/NEMA/IEC NBB Series NBB-15247
UL94-5VA flammability rating, suggested temp. range -40° to 70°

UL94-5VA flammability rating, suggested temp. range -40° to 70°

Supplier's Site
Boxes - NBB-15247-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, PBT/PC Blend Gray Hinged Door, Lid 15.680"" L x 11.727"" W (398.27mm x 297.87mm) X 6.295"" (159.89mm)"

"Box Plastic, PBT/PC Blend Gray Hinged Door, Lid 15.680"" L x 11.727"" W (398.27mm x 297.87mm) X 6.295"" (159.89mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
NBB-15247
Electrical Enclosures NBB-15247
Electrical Enclosures 15.68 x 11.73 x 6.3 Outdoor

Electrical Enclosures 15.68 x 11.73 x 6.3 Outdoor

Buy Now Datasheet
Enclosure, Box, Polycarbonate, Gray; Enclosure Type Bud Industries - 95B0348 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Polycarbonate, Gray; Enclosure Type Bud Industries
95B0348
Enclosure, Box, Polycarbonate, Gray; Enclosure Type Bud Industries 95B0348
ENCLOSURE, BOX, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:PBT, Polycarbonate; External Height - Metric:398.3mm; External Width - Metric:298mm; External Depth - Metric:160mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, BOX, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:PBT, Polycarbonate; External Height - Metric:398.3mm; External Width - Metric:298mm; External Depth - Metric:160mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number NBB-15247 NBB-15247-ND NBB-15247 95B0348
Product Name UL/NEMA/IEC NBB Series Boxes Electrical Enclosures Enclosure, Box, Polycarbonate, Gray; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 15.68 inch (398 mm) 15.68 inch (398 mm) 15.68 inch (398 mm)
Width 11.73 inch (298 mm) 11.83 inch (300 mm) 11.73 inch (298 mm)
Depth 6.3 inch (160 mm) 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Economical Outdoor Network Box - OB Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 5.51 to 8.27 inch (140 to 210 mm)
View Details