BUD INDUSTRIES, INC. UL/NEMA/IEC NBB Series NBB-15243

Description
UL94-5VA flammability rating, suggested temp. range -40° to 70°
Request a Quote Datasheet
Description
UL94-5VA flammability rating, suggested temp. range -40° to 70°
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
UL/NEMA/IEC NBB Series
NBB-15243
UL/NEMA/IEC NBB Series NBB-15243
UL94-5VA flammability rating, suggested temp. range -40° to 70°

UL94-5VA flammability rating, suggested temp. range -40° to 70°

Supplier's Site
Boxes - 377-2837-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, PBT/PC Blend Gray Hinged Door, Lid 11.280"" L x 7.475"" W (286.51mm x 189.87mm) X 5.515"" (140.08mm)"

"Box Plastic, PBT/PC Blend Gray Hinged Door, Lid 11.280"" L x 7.475"" W (286.51mm x 189.87mm) X 5.515"" (140.08mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
NBB-15243
Electrical Enclosures NBB-15243
Electrical Enclosures Outdoor Polycb Solid NEMA 11.28x7.47x5.5"

Electrical Enclosures Outdoor Polycb Solid NEMA 11.28x7.47x5.5"

Buy Now Datasheet
Enclosure, Box, Polycarbonate, Gray; Enclosure Type Bud Industries - 95B0343 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Polycarbonate, Gray; Enclosure Type Bud Industries
95B0343
Enclosure, Box, Polycarbonate, Gray; Enclosure Type Bud Industries 95B0343
ENCLOSURE, BOX, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:PBT, Polycarbonate; External Height - Metric:286.5mm; External Width - Metric:190mm; External Depth - Metric:140mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, BOX, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:PBT, Polycarbonate; External Height - Metric:286.5mm; External Width - Metric:190mm; External Depth - Metric:140mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site
BUDI Wall Mount - NBB-15243 - Galco Industrial Electronics
Madison Heights, MI, United States
BUDI Wall Mount
NBB-15243
BUDI Wall Mount NBB-15243
NEMA Box Poly PTB Blend NBB-15243

NEMA Box Poly PTB Blend NBB-15243

Supplier's Site
Enclosure; ABS/PC Blended Plastic; Polyurethane Gasket; Light Gray; NEMA1,2,4,4X - 70147739 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; ABS/PC Blended Plastic; Polyurethane Gasket; Light Gray; NEMA1,2,4,4X
70147739
Enclosure; ABS/PC Blended Plastic; Polyurethane Gasket; Light Gray; NEMA1,2,4,4X 70147739
Molded from a blend of light gray ABS and polycarbonate plastic resins, these gasketed enclosures are ideal for many wet, dirty and/or corrosive environment applications where electrical conductivity is a concern. The front doors swing on plastic hinges and are held closed with a unique, snap-action plastic latch.

Molded from a blend of light gray ABS and polycarbonate plastic resins, these gasketed enclosures are ideal for many wet, dirty and/or corrosive environment applications where electrical conductivity is a concern. The front doors swing on plastic hinges and are held closed with a unique, snap-action plastic latch.

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Galco Industrial Electronics Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number NBB-15243 377-2837-ND NBB-15243 95B0343 NBB-15243 70147739
Product Name UL/NEMA/IEC NBB Series Boxes Electrical Enclosures Enclosure, Box, Polycarbonate, Gray; Enclosure Type Bud Industries BUDI Wall Mount Enclosure; ABS/PC Blended Plastic; Polyurethane Gasket; Light Gray; NEMA1,2,4,4X
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 11.28 inch (287 mm) 11.3 inch (287 mm) 11.28 inch (286 mm) 7.47 inch (190 mm)
Width 7.47 inch (190 mm) 7.48 inch (190 mm) 7.48 inch (190 mm) 4.33 inch (110 mm)
Depth 5.5 inch (140 mm) 5.51 inch (140 mm) 11.28 inch (287 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411FBSBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 4 inch (102 mm)
View Details
3 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type A Enclosure - PowderSafe™ AC720CT - AirClean Systems
Specs
Shape Rectangular
Length 41 inch (1041 mm)
Width 48 inch (1219 mm)
View Details