UL94-5VA flammability rating, suggested temp. range -40° to 70°
"Box Plastic, PBT/PC Blend Gray Hinged Door, Lid 5.904"" L x 5.904"" W (149.96mm x 149.96mm) X 3.568"" (90.63mm)"
Electrical Enclosures Outdoor Polycb Solid NEMA 5.9x5.9x3.57"
NEMA Box Poly PTB Blend NBB-15240
ENCLOSURE, BOX, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:PBT, Polycarbonate; External Height - Metric:90.7mm; External Width - Metric:150mm; External Depth - Metric:91mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
This gasketed enclosure is for use in many wet, dirty and/or corrosive environments. Plastic hinges and unique plastic latches make for an effective but inexpensive closure system. Alternative latching and hinging approaches are available.
Features
• PC/PBT Blended Plastic Enclosure Molded Out of Light Gray Material with UL94-5VA Flammability Rating and UV Stabilized
| BUD INDUSTRIES, INC. | DigiKey | VAST STOCK CO., LIMITED | Galco Industrial Electronics | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | NBB-15240 | 377-1246-ND | NBB-15240 | NBB-15240 | 95B0333 | 70147845 |
| Product Name | UL/NEMA/IEC NBB Series | Boxes | Electrical Enclosures | BUDI Wall Mount | Enclosure, Box, Polycarbonate, Gray; Enclosure Type Bud Industries | Enclosure; ABS/PC Blended Plastic; Polyurethane Gasket; Light Gray; NEMA1,2,4,4X |
| Type | Electronic and Instrument Enclosures | Junction Box | Electronic and Instrument Enclosures | |||
| Shape | Rectangular; Square | |||||
| Length | 5.9 inch (150 mm) | 5.9 inch (150 mm) | 3.57 inch (90.7 mm) | 5.9 inch (150 mm) | ||
| Width | 5.9 inch (150 mm) | 5.9 inch (150 mm) | 5.91 inch (150 mm) | 2.75 inch (69.93 mm) | ||
| Depth | 3.57 inch (90.68 mm) | 3.58 inch (91 mm) | 5.9 inch (150 mm) |