UL94-V0 flammability rating, suggested temp. range -40° to 70°
"Box Plastic, ABS/PC Blend Gray, Clear Cover/Door Hinged Door, Lid 11.280"" L x 7.475"" W (286.51mm x 189.87mm) X 5.515"" (140.08mm)"
NBB Series NEMA Enclosure, ABS⁄PC Blended Plastic Body Material, Polycarbonate Cover Material
Molded from a blend of light gray ABS and polycarbonate plastic resins, these gasketed enclosures are ideal for many wet, dirty and/or corrosive environment applications where electrical conductivity is a concern. The front doors swing on plastic hinges and are held closed with a unique, snap-action plastic latch.
ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:286.5mm; External Width - Metric:190mm; External Depth - Metric:140mm; IP Rating:IP66; Body Color:Grey; External Depth:5.5" RoHS Compliant: Yes
Electrical Enclosures Indoor Box ABS Clear NEMA 11.28x7.47x5.5"
| BUD INDUSTRIES, INC. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | NBB-10263 | NBB-10263-ND | 70148564 | 83F6461 | NBB-10263 |
| Product Name | UL/NEMA/IEC NBB Series | Boxes | Enclosure; ABS/PC Blended Plastic; Polycarbonate Cover; Clear; NEMA | Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries | Electrical Enclosures |
| Type | Electronic and Instrument Enclosures | Junction Box | Electronic and Instrument Enclosures | ||
| Shape | Rectangular | ||||
| Length | 11.28 inch (287 mm) | 11.28 inch (287 mm) | 11.28 inch (286 mm) | 11.29 inch (287 mm) | |
| Width | 7.47 inch (190 mm) | 7.47 inch (190 mm) | 7.48 inch (190 mm) | 7.48 inch (190 mm) | |
| Depth | 5.5 inch (140 mm) | 5.5 inch (140 mm) | 5.51 inch (140 mm) |