UL94-5VB flammability rating, suggested temp. range -40° to 70°
ABS⁄PC Blended Plastic Enclosure, Steel Panel Material
Molded from a blend of light gray ABS and polycarbonate plastic resins, these gasketed enclosures are ideal for many wet, dirty and/or corrosive environment applications where electrical conductivity is a concern. The front doors swing on plastic hinges and are held closed with a unique, snap-action plastic latch.
Large non-metallic enclosure with stainless steel mounting brackets.
Electrical Enclosures 19 17 x 14.64 x 7.85 Solid Door
ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:487mm; External Width - Metric:372mm; External Depth - Metric:199mm; IP Rating:IP66; Body Color:Grey; External Depth:7.85" RoHS Compliant: Yes
| BUD INDUSTRIES, INC. | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | NBB-10253 | 70148562 | NBB-10253 | 83F6458 |
| Product Name | UL/NEMA/IEC NBB Series | Enclosure; ABS/PC Blended Plastic; Polyurethane Gasket; Light Gray; NEMA1,2,4,4X | Electrical Enclosures | Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries |
| Type | Electronic and Instrument Enclosures | Electronic and Instrument Enclosures | ||
| Shape | Rectangular | |||
| Length | 19.17 inch (487 mm) | 14.64 inch (372 mm) | 19.2 inch (488 mm) | 19.17 inch (487 mm) |
| Width | 14.64 inch (372 mm) | 6.67 inch (169 mm) | 7.9 inch (201 mm) | 14.65 inch (372 mm) |
| Depth | 7.85 inch (199 mm) | 19.17 inch (487 mm) | 7.83 inch (199 mm) |