BUD INDUSTRIES, INC. Boxes NBB-10251

Description
"Box Plastic, ABS/PC Blend Gray Hinged Door, Lid 14.585"" L x 10.640"" W (370.46mm x 270.26mm) X 5.923"" (150.44mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS/PC Blend Gray Hinged Door, Lid 14.585"" L x 10.640"" W (370.46mm x 270.26mm) X 5.923"" (150.44mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2031-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS/PC Blend Gray Hinged Door, Lid 14.585"" L x 10.640"" W (370.46mm x 270.26mm) X 5.923"" (150.44mm)"

"Box Plastic, ABS/PC Blend Gray Hinged Door, Lid 14.585"" L x 10.640"" W (370.46mm x 270.26mm) X 5.923"" (150.44mm)"

Buy Now Datasheet
Enclosure, Multipurpose, Abs/pc, Grey; Enclosure Type Bud Industries - 97H2149 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Abs/pc, Grey; Enclosure Type Bud Industries
97H2149
Enclosure, Multipurpose, Abs/pc, Grey; Enclosure Type Bud Industries 97H2149
ENCLOSURE, MULTIPURPOSE, ABS/PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS, Polycarbonate; External Height - Metric:149.9mm; External Width - Metric:268mm; External Depth - Metric:368.8mm; IP Rating:IP65 RoHS Compliant: No

ENCLOSURE, MULTIPURPOSE, ABS/PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS, Polycarbonate; External Height - Metric:149.9mm; External Width - Metric:268mm; External Depth - Metric:368.8mm; IP Rating:IP65 RoHS Compliant: No

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
NBB-10251
Electrical Enclosures NBB-10251
Electrical Enclosures 14.52 x 10.55 x 5.9 Solid Door

Electrical Enclosures 14.52 x 10.55 x 5.9 Solid Door

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2031-ND 97H2149 NBB-10251
Product Name Boxes Enclosure, Multipurpose, Abs/pc, Grey; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material ABS Polycarbonate; ABS; ABS, Polycarbonate
NEMA Rating Type 1 NEMA Enclosures NEMA Enclosures
Features Hinged Cover; Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 1840851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 6.3 inch (160 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12.01 inch (305 mm)
Width 20 inch (508 mm)
View Details