UL94-5VB flammability rating, suggested temp. range -40° to 70°
"Box Plastic, ABS/PC Blend Gray Hinged Door, Lid 15.680"" L x 11.727"" W (398.27mm x 297.87mm) X 6.295"" (159.89mm)"
ABS⁄PC Blended Plastic Enclosure, Steel Panel Material
Molded from a blend of light gray ABS and polycarbonate plastic resins, these gasketed enclosures are ideal for many wet, dirty and/or corrosive environment applications where electrical conductivity is a concern. The front doors swing on plastic hinges and are held closed with a unique, snap-action plastic latch.
Large non-metallic enclosure with stainless steel mounting brackets.
Electrical Enclosures Indoor Box ABS Solid NEMA 15.6x11.73x6.3"
ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:398.3mm; External Width - Metric:298mm; External Depth - Metric:160mm; IP Rating:IP66; Body Color:Grey; External Depth:6.3" RoHS Compliant: Yes
| BUD INDUSTRIES, INC. | DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | NBB-10247 | 377-1144-ND | 70148561 | NBB-10247 | 83F6457 |
| Product Name | UL/NEMA/IEC NBB Series | Boxes | Enclosure; ABS/PC Blended Plastic; Polyurethane Gasket; Light Gray; NEMA1,2,4,4X | Electrical Enclosures | Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries |
| Type | Electronic and Instrument Enclosures | Junction Box | Electronic and Instrument Enclosures | ||
| Shape | Rectangular | ||||
| Length | 15.68 inch (398 mm) | 11.73 inch (298 mm) | 15.6 inch (396 mm) | 15.68 inch (398 mm) | |
| Width | 11.73 inch (298 mm) | 5.11 inch (130 mm) | 6.3 inch (160 mm) | 11.73 inch (298 mm) | |
| Depth | 6.3 inch (160 mm) | 15.68 inch (398 mm) | 6.3 inch (160 mm) |