BUD INDUSTRIES, INC. UL/NEMA/IEC NBB Series NBB-10245

Description
UL94-5VB flammability rating, suggested temp. range -40° to 70°
Request a Quote Datasheet
Description
UL94-5VB flammability rating, suggested temp. range -40° to 70°
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
UL/NEMA/IEC NBB Series
NBB-10245
UL/NEMA/IEC NBB Series NBB-10245
UL94-5VB flammability rating, suggested temp. range -40° to 70°

UL94-5VB flammability rating, suggested temp. range -40° to 70°

Supplier's Site
Boxes - 377-1143-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS/PC Blend Gray Hinged Door, Lid 13.010"" L x 13.000"" W (330.45mm x 330.20mm) X 7.042"" (178.87mm)"

"Box Plastic, ABS/PC Blend Gray Hinged Door, Lid 13.010"" L x 13.000"" W (330.45mm x 330.20mm) X 7.042"" (178.87mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
NBB-10245
Electrical Enclosures NBB-10245
Electrical Enclosures 13 x 13 x 7.04 Solid Door

Electrical Enclosures 13 x 13 x 7.04 Solid Door

Buy Now Datasheet
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries - 83F6456 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries
83F6456
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries 83F6456
ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:330.2mm; External Width - Metric:330mm; External Depth - Metric:179mm; IP Rating:IP66; Body Color:Grey; External Depth:7.04"RoHS Compliant: Yes

ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:330.2mm; External Width - Metric:330mm; External Depth - Metric:179mm; IP Rating:IP66; Body Color:Grey; External Depth:7.04"RoHS Compliant: Yes

Supplier's Site
Enclosure - 17749959 - Radwell International
Willingboro, NJ, United States
Enclosure
17749959
Enclosure 17749959
ENCLOSURE, BOX, PLASTIC, GRAY, ENCLOSURE TYPE: MULTIPURPOSE, ENCLOSURE MATERIAL:ABS, EXTERNAL HEIGHT - METRIC:330.2MM, EXTERNAL WIDTH - METRIC:330MM, EXTERNAL DEPTH - METRIC:179MM, IP66, BODY COLOR:GREY, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE, BOX, PLASTIC, GRAY, ENCLOSURE TYPE: MULTIPURPOSE, ENCLOSURE MATERIAL:ABS, EXTERNAL HEIGHT - METRIC:330.2MM, EXTERNAL WIDTH - METRIC:330MM, EXTERNAL DEPTH - METRIC:179MM, IP66, BODY COLOR:GREY, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Enclosure; ABS/PC Blended Plastic; Polyurethane Gasket; Light Gray; NEMA1,2,4,4X - 70148560 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; ABS/PC Blended Plastic; Polyurethane Gasket; Light Gray; NEMA1,2,4,4X
70148560
Enclosure; ABS/PC Blended Plastic; Polyurethane Gasket; Light Gray; NEMA1,2,4,4X 70148560
ABS⁄PC Blended Plastic Enclosure, Steel Panel Material Molded from a blend of light gray ABS and polycarbonate plastic resins, these gasketed enclosures are ideal for many wet, dirty and/or corrosive environment applications where electrical conductivity is a concern. The front doors swing on plastic hinges and are held closed with a unique, snap-action plastic latch. Large non-metallic enclosure with stainless steel mounting brackets.

ABS⁄PC Blended Plastic Enclosure, Steel Panel Material
Molded from a blend of light gray ABS and polycarbonate plastic resins, these gasketed enclosures are ideal for many wet, dirty and/or corrosive environment applications where electrical conductivity is a concern. The front doors swing on plastic hinges and are held closed with a unique, snap-action plastic latch.
Large non-metallic enclosure with stainless steel mounting brackets.

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Radwell International Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number NBB-10245 377-1143-ND NBB-10245 83F6456 17749959 70148560
Product Name UL/NEMA/IEC NBB Series Boxes Electrical Enclosures Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries Enclosure Enclosure; ABS/PC Blended Plastic; Polyurethane Gasket; Light Gray; NEMA1,2,4,4X
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures Junction Box
Shape Rectangular; Square
Length 13 inch (330 mm) 13 inch (330 mm) 13 inch (330 mm) 13.01 inch (330 mm)
Width 13 inch (330 mm) 13.01 inch (330 mm) 12.99 inch (330 mm) 5.86 inch (149 mm)
Depth 7.04 inch (179 mm) 7.05 inch (179 mm) 13 inch (330 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Enclosures Accessories and Hardware - 031624 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
Type A Enclosure - PowderSafe™ AC710C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 32 inch (813 mm)
View Details